EN
  • EN
  • DE

SN74LVTH16245AGRDR

Part No SN74LVTH16245AGRDR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 54BGA / Transceiver, Non-Inverting 2 Element 8 Bit per Element 3-State Output 54-BGA Microstar Junior (8x5.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 2
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 54-TFBGA
Supplier Device Package 54-BGA Microstar Junior (8x5.5)
Base Product Number SN74LVT
Other Names -296-16897-1,2156-SN74LVTH16245AGRDR-TITR,-296-16897-1,296-16897-6R,296-16897-1R,2156-SN74LVTH16245AGRDR,-SN74LVTH16245AGRDRR,TEXTISSN74LVTH16245AGRDR,296-16897-2R,296-16897-1,296-16897-2,296-16897-6
Standard Package 1,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259194-SN74LVTH16245AGRDR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16245AGRDR CAD Model

Description

Product Overview: SN74LVTH16245AGRDR

The SN74LVTH16245AGRDR is a high-performance, bi-directional transceiver from Texas Instruments, designed for asynchronous communication between data buses. This integrated circuit is part of the LVTH family, which offers low-voltage, high-speed operation compatible with LVTTL signal levels.

Key Features

  • Technology: The device is built using an advanced BiCMOS technology, which ensures minimal power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a nominal supply voltage of 3.3V, with a wide range of 2.7V to 3.6V, making it suitable for interfacing with 3.3V logic levels.
  • Bus-Hold Data Inputs: The SN74LVTH16245AGRDR includes bus-hold circuitry on its data inputs, which eliminates the need for external pull-up or pull-down resistors and helps to prevent floating inputs.
  • High Drive: It can drive up to -32 mA or +64 mA at the output, providing strong signal strength for robust data transfer.
  • Speed: The device boasts a high-speed data transfer capability, which is essential for modern high-performance computing and communication systems.
  • Direction Control: Direction control is managed by DIR input, and output enable (OE) allows the user to place the output in high-impedance, thus facilitating bus arbitration without the need for external components.

Applications

The SN74LVTH16245AGRDR is ideal for a variety of applications, including:

  • Bus interface or signal buffering in servers, networking, and telecommunications equipment
  • Interfacing and data conversion between different voltage domains within a system
  • General-purpose logic level translation and bus isolation

Package and Quality

The SN74LVTH16245AGRDR comes in a compact 48-pin TSSOP (Thin Shrink Small Outline Package) that is suitable for surface-mount technology (SMT). This packaging is space-efficient and ideal for modern high-density circuit designs. Texas Instruments is known for its commitment to quality, and this product is no exception, offering reliability and performance for critical applications.

With its combination of features, the SN74LVTH16245AGRDR is a versatile component that addresses the needs of high-speed data transfer and voltage translation in complex electronic systems.

You May Also Be Interested in

Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC 16-BIT BIDIR TXCVR 48-TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF/DVR DUAL N-INV 20QSOP
Lowest to $0.6537
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess