EN
  • EN
  • DE

MAX4453EZA+TG069

Part No MAX4453EZA+TG069
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Maxim Integrated
Win Source Part Number 311657-MAX4453EZA+TG069
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4453EZA+TG069 CAD Model

Description

Maxim Integrated's MAX4453EZA+TG069: High-Speed, Low-Power Op-Amp

The MAX4453EZA+TG069 from Maxim Integrated is a state-of-the-art operational amplifier designed for applications requiring high-speed performance coupled with low power consumption. This op-amp is particularly suitable for portable and compact devices where space and power efficiency are critical. With its advanced design, the MAX4453EZA+TG069 delivers a unique combination of speed and power savings that make it an ideal choice for a wide range of applications, including video, communications, and imaging systems.

Key Features:

  • High-Speed Operation: The MAX4453EZA+TG069 offers a fast settling time, making it well-suited for high-speed signal processing tasks. This rapid response is essential for maintaining signal integrity in applications such as video processing where timing is crucial.
  • Low Power Consumption: Despite its high-speed capabilities, this op-amp consumes minimal power. This feature makes it a perfect fit for battery-powered devices where extending operational life is a priority.
  • Single-Supply Operation: It operates from a single supply voltage, simplifying the power supply design and reducing the overall system complexity.
  • Wide Bandwidth: The device boasts a wide bandwidth that ensures signals are amplified without significant loss of detail, preserving the quality of the original signal.
  • Stable with High Capacitive Loads: The MAX4453EZA+TG069 is designed to remain stable even when driving high capacitive loads, which is critical in maintaining signal fidelity and preventing oscillations in the circuit.

Applications:

The versatility of the MAX4453EZA+TG069 allows it to be used across various high-demand sectors. Some of its typical applications include:

  • Portable and battery-operated devices
  • Video and broadcast equipment
  • Active filters and amplifiers
  • Communication systems
  • ADC/DAC buffer
  • Imaging systems and scanners

The MAX4453EZA+TG069 is available in a compact SOT-23 package, making it an excellent choice for space-constrained applications. Maxim Integrated's commitment to quality ensures that this op-amp meets the highest performance standards, providing reliable and efficient operation in even the most demanding environments.

Whether you're designing a sophisticated video processing system or a portable medical device, the MAX4453EZA+TG069 brings together the best in speed and power efficiency to help you create cutting-edge technology.

You May Also Be Interested in

Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess