EN
  • EN
  • DE

SN74LVTH16652DCGR

Part No SN74LVTH16652DCGR
Manufacturer Texas Instruments
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case TSSOP56
Manufacturer Texas Instruments
Manufacturer Homepage www.ti.com
Win Source Part Number 712283-SN74LVTH16652DCGR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH16652DCGR CAD Model

Description

SN74LVTH16652DCGR by Texas Instruments

The SN74LVTH16652DCGR is a high-performance, low-voltage 16-bit bus transceiver and register from Texas Instruments, designed to be used in applications requiring high-speed data transfer and storage. This integrated circuit is part of the LVT (Low-Voltage BiCMOS Technology) family and is particularly suitable for implementing buffer registers, I/O ports, bidirectional bus drivers, and working memory in a wide range of computing and digital systems.

Key Features

  • Technology: Crafted with advanced BiCMOS technology, the SN74LVTH16652DCGR offers low and stable power consumption while maintaining high-speed operation.
  • Voltage Range: It operates at a nominal voltage of 3.3V, with a tolerance that accommodates 2.7V to 3.6V, ensuring compatibility with various low-voltage systems.
  • High-Speed Data Transfer: The device is capable of transferring data at high speeds thanks to its optimized output drive, which is suitable for addressing line capacitance issues in backplane or bus applications.
  • Bus-Hold Data Inputs: It features bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The flow-through pinout arrangement facilitates easy PCB layout by simplifying the routing of signals between chips.

Applications

  • Servers and Workstations: Ideal for use in high-speed backplane and bus interface applications where data integrity and speed are critical.
  • Telecommunications: Suitable for communication systems that require fast and reliable data transfer between various subsystems.
  • Networking Equipment: Can be used in routers, switches, and hubs to manage data flow efficiently.

Product Packaging and Quality

The SN74LVTH16652DCGR comes in a 48-pin TSSOP (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures high-quality standards, and this product is no exception, providing reliable performance in a variety of operating conditions.

Integrating the SN74LVTH16652DCGR into your design will not only enhance the performance but also ensure a future-proof solution that can handle the demands of evolving technology requirements.

You May Also Be Interested in

Analog Devices Inc.
LF to 2.5 GHz TruPwr Detector
Lowest to $8.3571
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess