EN
  • EN
  • DE

SN74LVTH574NSR

Part No SN74LVTH574NSR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description IC FF D-TYPE SNGL 8BIT 20SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)
Manufacturer Texas Instruments
Series 74LVTH
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.209", 5.30mm Width)
Case / Package 20-SO
Family Name 74LVTH574
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-28680-1-ND, SN74LVTH574NSRG4-ND, -SN74LVTH574NSR-NDR, SN74LVTH574NSRE4-ND, SN74LVTH574NSRG4, 296-28680-2, 296-28680-1, SN74LVTH574NSR-ND, 296-28680-6, -SN74LVTH574NSRG4-NDR, SN74LVTH574NSRE4, -SN74LVTH574NSRG4, -SN74LVTH574NSRE4, -SN74LVTH574NSRE4-NDR
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896805-SN74LVTH574NSR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574NSR CAD Model

Description

SN74LVTH574NSR Octal Edge-Triggered D-Type Flip-Flop

The SN74LVTH574NSR from Texas Instruments is a high-performance, octal edge-triggered D-type flip-flop designed for use in systems that require low-voltage operation and high-speed performance. This device is part of the LVTH family, which offers a wide operating voltage range and is optimized for 3.3V systems while maintaining 5V tolerant inputs.

The SN74LVTH574NSR flip-flops feature eight edge-triggered D-type flip-flops with 3-state outputs. These outputs can be used to interface with bus-structured systems, providing the capability to act as either a receiver or a driver. The device's 3-state outputs also allow for connection to a bus-structured system without the need for external pull-up resistors, saving board space and reducing component count.

One of the key features of the SN74LVTH574NSR is its support for bus hold, which retains the inputs' last state whenever the input goes to a high impedance. This prevents floating inputs and eliminates the need for external pull-up or pull-down resistors. The flip-flops are triggered on the low-to-high transition of the clock input signal, while a clear input is also provided to directly clear the flip-flop, ensuring flexibility and control in a variety of applications.

The device is housed in a compact 20-pin SOP (Small Outline Package) with a body size of 5.3 mm x 7.5 mm, making it suitable for space-constrained applications. The SN74LVTH574NSR operates over the industrial temperature range of -40°C to 85°C, ensuring reliable performance in harsh environments.

With its advanced features and robust design, the SN74LVTH574NSR is ideal for a range of applications, including telecommunications, computing, networking, and storage systems where high-speed, low-voltage operation is critical. Texas Instruments' commitment to quality ensures that the SN74LVTH574NSR meets the stringent requirements of modern electronic systems, providing engineers with a reliable and efficient solution for their design needs.

You May Also Be Interested in

ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945
Fairchild/ON Semiconductor
Flip Flop D-Type Pos-Edge 2-Element Automotive 14-Pin PDIP Rail / IC D-TYPE POS TRG DUAL 14DIP
Need more? Email Us
Diodes Incorporated
IC D-TYPE POS TRG DUAL 48TSSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $0.7409
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOP
Need more? Email Us
ON Semiconductor
Differential Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $3.0533
ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
NXP / Nexperia
Hex D-type flip-flop with reset; positive-edge trigger | IC FF D-TYPE SNGL 6BIT 16SOIC
Lowest to $0.2208

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8036 $54.1080
70+ $1.4799 $103.5930
105+ $1.4336 $150.5280
145+ $1.3874 $201.1730
190+ $1.3411 $254.8090
250+ $1.2024 $300.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess