EN
  • EN
  • DE

SN74LVTH574ZQNR

Part No SN74LVTH574ZQNR
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description 3.3V ABT OCTAL EDGE-TRIGGERED D-TYPE FLIP FLOPS WITH 3 STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 150MHz
Max Propagation Delay at V, Max CL 4.5ns at 3.3V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 2.7V ~ 3.6V
Current - Quiescent (Iq) 190μA
Input Capacitance 3pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-VFBGA
Family Part Number 74LVTH574
Manufacturer Pack Quantity 1,000
MSL Level 1 (Unlimited)
Win Source Part Number 1256032-SN74LVTH574ZQNR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74LVTH574ZQNR CAD Model

Description

Product Overview: SN74LVTH574ZQNR from Texas Instruments

The SN74LVTH574ZQNR is a state-of-the-art octal edge-triggered D-type flip-flop designed by Texas Instruments, a leader in semiconductor innovation. This device is part of the LVTH family, which is known for its low-voltage, high-speed operation. The SN74LVTH574ZQNR is optimized for use in systems that require the capture and storage of data under precise timing conditions.

This flip-flop features an 8-bit register, which can be utilized in a wide range of applications, including data storage, communication systems, and complex processors. With its 3-state outputs, the SN74LVTH574ZQNR is capable of driving highly capacitive loads, making it suitable for interfacing with bus-oriented systems. This device is particularly useful in applications where high data throughput is required, and signal integrity is paramount.

The SN74LVTH574ZQNR operates at a voltage range of 2.7V to 3.6V, which allows for lower power consumption while maintaining high-speed operation. This makes it an ideal choice for battery-powered and portable devices where power efficiency is crucial. Furthermore, the device supports mixed-mode signal operation, enabling it to interface with 5V TTL logic without the need for additional level shifting components, thus simplifying system design and reducing overall component count.

One of the key features of the SN74LVTH574ZQNR is its edge-triggered design. Data on the input pins (D0-D7) are captured on the rising edge of the clock input (CLK) and then transferred to the output pins (Q0-Q7). The output enable (OE) pin controls the tri-state outputs, allowing for seamless integration into bus systems where multiple devices may share the same data lines.

For reliability and performance, the SN74LVTH574ZQNR is housed in a thin quad flat pack (ZQ) package. This compact, surface-mount package is designed to optimize board space and ensure a small footprint, which is essential for modern, high-density electronic assemblies. The device also features built-in ESD protection and is characterized for operation from -40°C to 85°C, ensuring robust performance in a wide range of environmental conditions.

In summary, the SN74LVTH574ZQNR from Texas Instruments is a versatile, high-performance flip-flop that provides reliable data storage and transfer capabilities for advanced digital systems. Its low-power operation, compatibility with mixed-voltage environments, and compact packaging make it an excellent choice for designers looking to optimize their digital logic solutions.

You May Also Be Interested in

ON Semiconductor
Differential Data and Clock D Flip-Flop | IC FF D-TYPE SNGL 1BIT 8SOIC
Lowest to $1.7588
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.6515
Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Lowest to $2.0095
ON Semiconductor
Dual D-Type Flip-Flop with Set and Reset | IC FF D-TYPE DUAL 1BIT 14TSSOP
Lowest to $0.0735
ON Semiconductor
Quad D Flip-Flop with Common Clock and Reset High-Performance Silicon-Gate CMOS | IC FF D-TYPE SNGL 4BIT 16TSSOP
Lowest to $0.1656
ON Semiconductor
3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.5047
Texas Instruments
HEX/QUADRUPLE D-TYPE FLIP-FLOPS WITH CLEAR
Lowest to $0.3945

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1257 $50.6565
110+ $0.9237 $101.6070
170+ $0.8948 $152.1160
235+ $0.8660 $203.5100
300+ $0.8371 $251.1300
400+ $0.7505 $300.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess