EN
  • EN
  • DE

SN74LVTH652DGVR

Part No SN74LVTH652DGVR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 3.6V 24TVSOP  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-TVSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 74LVTH
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-TFSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TVSOP
Base Product Number SN74LVT
Other Names -SN74LVTH652DGVRE4,296-12925-6,-SN74LVTH652DGVRG4,296-12925-2,296-12925-1,296-12925-6R,296-12925-2R,-296-12925-1,TEXTISSN74LVTH652DGVR,-SN74LVTH652DGVRR,-SN74LVTH652DGVRG4R,-296-12925-1,-SN74LVTH652DGVRE4R,2156-SN74LVTH652DGVR,296-12925-1R,2156-SN74LVTH652DGVR-TITR
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1259202-SN74LVTH652DGVR
Ultra Librarian 3D Model Ultra Librarian SN74LVTH652DGVR CAD Model

Description

SN74LVTH652DGVR by Texas Instruments

The SN74LVTH652DGVR is a highly versatile integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor innovation. This particular device is part of the LVT series and is a 3.3-V ABT octal bus transceivers and registers with 3-state outputs. It is crafted to provide optimal performance in applications that require high-speed bidirectional communication between data buses.

The SN74LVTH652DGVR offers a wide array of features that make it suitable for a range of applications, including telecommunications, computing, and industrial systems. With its low-voltage, high-speed transceiver capabilities, it ensures reliable data transfer while maintaining signal integrity, even in environments with significant electrical noise.

Key Features:

  • Logic Type: Octal Bus Transceiver and Register
  • Voltage - Supply: 2.7V to 3.6V
  • Logic Level - Low: 0.8V (Max)
  • Logic Level - High: 2V (Min)
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: TVSOP, 24-Pin
  • Device Function: Octal Transceiver/Register with 3-State Outputs

The SN74LVTH652DGVR is designed with the user in mind, featuring a dual-in-line package that makes it easy to integrate into a wide variety of printed circuit boards. Its 3-state outputs, which can be independently controlled, allow for connection to a bus-structured system while maintaining high-speed data exchange with minimal power consumption.

For enhanced performance, the SN74LVTH652DGVR includes additional characteristics such as flow-through architecture to optimize PCB layout, support for mixed-mode signal operation, and bus-hold data inputs to eliminate the need for external pull-up resistors. Moreover, the device is fabricated with BiCMOS technology, which combines the speed of bipolar with the low power consumption of CMOS.

This product is available in a TVSOP (Thin Shrink Small Outline Package) form factor, which is ideal for space-constrained applications. With its robust design and advanced technology, the SN74LVTH652DGVR from Texas Instruments stands out as a reliable and efficient solution for high-performance data bus systems.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
UTC
8V~30V 8 1 2.3mA SOP-16 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2620
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
IC BUF NON-INVERT 3.6V 24SOIC
Lowest to $1.4553
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess