Product Overview: SN74LVU04NS Logic Inverter
The SN74LVU04NS from Texas Instruments is a high-performance, six-channel logic inverter that operates within a voltage range of 2.7V to 5.5V. This device is designed to address the needs of a wide array of applications requiring the inversion of digital signals with high speed and low power consumption.
Key Features
- Voltage Range: The SN74LVU04NS is versatile in terms of power supply, functioning effectively across a voltage range from 2.7V to 5.5V, making it suitable for interfacing with both TTL and CMOS logic levels.
- Channels: It includes six independent inverters, providing ample capability for complex digital circuits or multiple individual applications.
- Output Drive Capability: The device can drive up to 24mA at the output, allowing it to drive larger loads or to provide higher signal integrity with faster rise and fall times.
- Propagation Delay: The SN74LVU04NS boasts a low propagation delay, which is crucial for high-speed digital circuits where timing is critical.
- Package: It comes in a 14-pin SOP (Small Outline Package) which is ideal for space-constrained applications.
Applications
The SN74LVU04NS is suitable for a variety of digital applications, including:
- Signal processing
- Waveform generation
- Logic level conversion
- Timing circuits
- Embedded systems
Quality and Reliability
Texas Instruments is known for its commitment to quality, and the SN74LVU04NS is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliable performance even in challenging environmental conditions.
Environmental Compliance
The SN74LVU04NS complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental compliance makes it a suitable choice for eco-conscious applications and companies aiming to reduce their ecological footprint.