EN
  • EN
  • DE

SN74S1050D

Part No SN74S1050D
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC12-BIT BUS TERM ARRAY 16-SOIC / Schottky Barrier Diode Bus-Termination Array IC 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 12
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74S1050
Other Names TEXTISSN74S1050D,SN74S1050DE4,SN74S1050DG4,2156-SN74S1050D,SN74S1050DE4,SN74S1050DG4
Standard Package 40
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256217-SN74S1050D
Ultra Librarian 3D Model Ultra Librarian SN74S1050D CAD Model

Description

Product Overview: SN74S1050D from Texas Instruments

The SN74S1050D is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This device is a part of the 74S series, known for its speed and reliability, and is particularly suitable for applications requiring fast switching and high current handling capabilities.

Key Features:

  • Voltage Range: The SN74S1050D operates at a nominal voltage of 5V, making it compatible with TTL logic levels and ideal for interfacing with microcontrollers and other digital systems.
  • Current Handling: This device is capable of handling high-current outputs, which is essential for driving loads such as LEDs, relays, and other peripherals.
  • Speed: As part of the 74S series, the SN74S1050D offers fast switching speeds, which is crucial for high-speed logic operations and timing-critical applications.
  • Package: It comes in a SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology (SMT), allowing for a compact design and efficient use of PCB space.
  • Multiple Functions: The device includes multiple logic functions integrated into a single chip, providing designers with flexibility and reducing the need for additional components.

Applications:

The SN74S1050D is versatile and can be used in a variety of electronic systems, including:

  • Computing systems
  • Communication equipment
  • Industrial controls
  • Data processing units
  • Consumer electronics

Quality and Reliability:

Texas Instruments is known for its commitment to quality, and the SN74S1050D is no exception. It is designed to meet stringent industry standards, ensuring reliability and performance in even the most demanding situations.

Support and Resources:

For engineers and designers, Texas Instruments provides extensive support including datasheets, application notes, and design resources to facilitate the integration of the SN74S1050D into various projects.

To sum up, the SN74S1050D from Texas Instruments is a robust, high-speed logic device that offers a combination of performance, versatility, and reliability, making it an excellent choice for a wide range of electronic applications.

You May Also Be Interested in

ON Semiconductor
2.5V / 3.3V ECL Differential Receiver/Driver
Lowest to $7.6516
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
ON Semiconductor
3.3V / 5V ECL Quad Differential Driver/Receiver | IC RCVR/DRV ECL QUAD DIFF 20SOIC
Lowest to $14.4788
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
4-Bit Full Adder | IC FULL ADDER 4BIT P/N 16-SOIC
Lowest to $0.2677
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC REGISTERED TXRX 8BIT 52QFP
Lowest to $20.8083
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess