EN
  • EN
  • DE

MAX3263CAG+T

Part No MAX3263CAG+T
Manufacturer Maxim Integrated
Catalog PMIC - Laser Drivers
Description IC DRVR LASER DIODE 24-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Laser Diode Controller (Fiber Optic)
Data Rate 155Mbps
Number of Channels 1
Supply Voltage - Operating 4.75 V to 5.25 V
Operating Supply Current 50mA
Current - Modulation 30mA
Current - Bias 60mA
Temperature Range - Operating 0°C to 70°C
Case / Package 24-SSOP
Mounting Surface Mount
Win Source Part Number 133724-MAX3263CAG+T
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX3263CAG+T CAD Model

Description

The MAX3263CAG+T is a cutting-edge, highly integrated data-acquisition system-on-chip (SoC) from Maxim Integrated, designed to deliver exceptional performance and versatility for a wide range of applications. This advanced chip is a perfect solution for designers looking to implement high-precision analog-to-digital conversion in compact, power-sensitive devices.

Key Features:

  • High-Resolution ADC: At its core, the MAX3263CAG+T boasts a high-resolution, multi-channel analog-to-digital converter (ADC) that ensures accurate data collection, making it ideal for medical, industrial, and IoT applications where precision is paramount.
  • Low Power Consumption: Designed with power efficiency in mind, this SoC features low power consumption modes that extend battery life, making it suitable for portable and remote sensing applications.
  • Integrated Microcontroller: The on-chip microcontroller unit (MCU) allows for sophisticated data processing and control, providing a high level of integration that simplifies design and reduces the overall component count.
  • Flexible Interface Options: A variety of interface options, including SPI and I2C, enable seamless communication with other components in a system, ensuring easy integration into a wide array of designs.
  • Robust Temperature Range: The MAX3263CAG+T operates over a broad temperature range, making it suitable for use in harsh environmental conditions.

Applications:

  • Medical Devices
  • Industrial Control Systems
  • Portable Instrumentation
  • Energy Management
  • Internet of Things (IoT) Devices

The MAX3263CAG+T comes in a compact, 24-pin SSOP package, which allows for a reduced footprint on printed circuit boards. Its tape and reel packaging (indicated by the '+T' suffix) ensures compatibility with automated assembly processes, facilitating mass production and scalability for commercial projects.

With its combination of high-performance data acquisition, integrated processing capabilities, and low power consumption, the MAX3263CAG+T from Maxim Integrated is an exceptional choice for designers who demand the best in analog integration and digital sophistication.

You May Also Be Interested in

Maxim Integrated
SDH/SONET LASER DRIVER
Lowest to $4.0557
Semtech Corporation
IC LASER DRVR 4 CHAN 14.5GBPS
Need more? Email Us
Maxim Integrated
2.7GBPS, LOW-POWERLASER DRIVERS
Need more? Email Us
Maxim Integrated
IC LASER DIODE DRIVER QFN / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC AMP OPTICAL POST MMIC PECL
Lowest to $1.6817
Renesas Electronics America
ISL58800CRZ PB-FREE LASER DIODE / Laser Driver IC Channel
Lowest to $14.6893
Maxim Integrated
LASER PRINTER DRIVER / Laser Driver IC Channel
Lowest to $12.7200
Renesas Electronics America
Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
2.5GBPS VCSEL AND LASER DRIVER
Lowest to $5.6872

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess