EN
  • EN
  • DE

SN74S1050DRE4

Part No SN74S1050DRE4
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description IC 12-BIT BUS TERM ARRAY16-SOIC  /  Schottky Barrier Diode Bus-Termination Array IC 16-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Texas Instruments
Series 74S
Product Status Obsolete
Logic Type Schottky Barrier Diode Bus-Termination Array
Number of Bits 12
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN74S1
Standard Package 2,500
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256216-SN74S1050DRE4
Ultra Librarian 3D Model Ultra Librarian SN74S1050DRE4 CAD Model

Description

SN74S1050DRE4 by Texas Instruments

The SN74S1050DRE4 is a high-performance, integrated circuit designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This particular device is a part of the 74S series, which is recognized for its speed and reliability in a wide range of digital applications.

At the heart of the SN74S1050DRE4 is a 10-bit Schottky diode-clamped transistor-transistor logic (TTL) bus-terminal array. This array is specifically engineered to minimize the effects of high-energy noise spikes on the bus lines in digital systems. The device is particularly adept at providing protection for bus lines where noise immunity and high output drive are required, making it an essential component for maintaining signal integrity in challenging electrical environments.

The SN74S1050DRE4 comes in a 24-pin SOP (Small Outline Package), which is suitable for surface-mount technology (SMT), allowing for efficient and compact PCB (Printed Circuit Board) design. This packaging is not only space-saving but also offers excellent thermal performance and quick signal propagation due to its small form factor.

Key features of the SN74S1050DRE4 include:

  • High-Speed Performance: The device operates with the speed typical of Schottky TTL circuits.
  • Low Power Consumption: Despite its speed, it maintains a low power profile, which is critical for minimizing heat generation in densely packed circuits.
  • Robust Output Drive: This IC can drive up to 15 LSTTL loads, which is indicative of its high output capability.
  • Diode-Clamped Inputs: These inputs increase the device’s tolerance to high-energy noise spikes, thus ensuring reliable operation under harsh conditions.

Applications of the SN74S1050DRE4 are diverse and include but are not limited to:

  • Telecommunications
  • Computing systems
  • Industrial controls
  • Data acquisition systems
  • High-speed data processing

Overall, the SN74S1050DRE4 is a testament to Texas Instruments' commitment to providing high-quality, durable, and efficient electronic components. Its ability to safeguard against noise while maintaining high-speed operation makes it an invaluable asset in any electronic system where data integrity and performance are paramount.

You May Also Be Interested in

Microchip Technology
QUINT DIFFERENTIAL LINE RECEIVER | IC LINE RCVR QUINT DIFF 28-PLCC
Lowest to $1.3642
Texas Instruments
IC SCAN-TEST-DEV/XCVR 64-LQFP
Lowest to $11.9288
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
Texas Instruments
1.5V/1.8V 25-BIT CONFIGURABLE REGISTERED BUFFER WITH ADDRESS-PARITY TEST | IC BUFF CONFIG REG 25BIT 96BGA
Lowest to $10.7443
Texas Instruments
IC 19BIT BUS INTERFACE 48-TSSOP
Lowest to $1.3646
Microchip Technology
IC RCVR DIFF 3.3/5V 8-SOIC
Lowest to $2.1669
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Fairchild/Micross Components
Arithmetic Logic Unit | DIE ARITHMETIC LOGIC UNIT
Need more? Email Us
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess