The SN74S194N is a high-performance, 4-bit shift register designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the 74S series, known for its fast switching speeds and reliable performance in a wide range of digital applications.
Key Features
- Logic Type: 4-bit Bidirectional Shift Register
- Operating Voltage: Typically at 5V
- Shift Register Function: Serial to Serial/Parallel
- Package: 16-pin PDIP (Plastic Dual-In-line Package)
- Propagation Delay Time: Fast switching capability, typically 3ns at 5V
- Operating Temperature: 0°C to 70°C, suitable for commercial applications
Product Applications
The SN74S194N is versatile and can be utilized in various digital systems. Its bidirectional shifting capability allows for both serial and parallel input and output, making it ideal for data storage, data transfer, and data manipulation tasks. Typical applications include:
- Computational systems
- Data processing units
- Digital signal processing
- Instrumentation
- Shift register functions in microprocessor systems
Quality and Reliability
Texas Instruments is renowned for its commitment to quality and the SN74S194N is no exception. It is designed to meet the stringent requirements of the commercial industry standards. The device undergoes rigorous testing to ensure high reliability and performance consistency.
Support and Resources
Technical support and a wide range of resources are available for the SN74S194N. Texas Instruments provides detailed datasheets, application notes, and design resources to assist engineers in integrating this IC into their projects. Furthermore, the TI community and customer support are valuable assets for troubleshooting and gaining insights into best practices for using this shift register.