EN
  • EN
  • DE

SN74SSTV32852ZKFR

Part No SN74SSTV32852ZKFR
Manufacturer Texas Instruments
Catalog Logic - Specialty Logic
Description 24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS | IC BUFFER 24BIT-48BIT 114BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3V ~ 2.7V
Resolution 24, 48
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 114-LFBGA
Supplier Device Package 114-BGA MICROSTAR (16x5.5)
Family Part Number 74SSTV32852
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1256092-SN74SSTV32852ZKFR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74SSTV32852ZKFR CAD Model

Description

SN74SSTV32852ZKFR - Texas Instruments 25-Bit Configurable Registered Buffer

The SN74SSTV32852ZKFR is a high-speed, 25-bit configurable registered buffer designed by Texas Instruments to deliver exceptional performance and flexibility for today's demanding electronic applications. This integrated circuit is part of the SSTV family, which is renowned for its reliability and efficiency in data transmission.

With its versatile configuration options, the SN74SSTV32852ZKFR can be used as a 1:1 or 2:1 register or a 1:2 or 2:2 demultiplexer with a noninverting buffer. This enables it to support a variety of data width expansion and reduction schemes, making it an ideal choice for systems that require high-speed data processing and interconnection, such as servers, telecommunications, and advanced computing devices.

The device operates on a 2.3V to 2.7V supply voltage range, which allows for lower power consumption and compatibility with low-voltage systems. Furthermore, it features a maximum clock frequency of 167 MHz, ensuring rapid data transfer and processing capabilities. The SN74SSTV32852ZKFR also supports SSTL_2 signal levels, providing a robust interface for signaling with reduced noise and improved signal integrity.

One of the key attributes of this product is its Bank Isolation and Output Enable (OE) feature, which allows for better control over the flow of data and the isolation of memory banks. This is particularly useful in applications where data integrity and security are paramount.

For ease of integration into various designs, the SN74SSTV32852ZKFR is available in a 96-ball BGA (ZKF) package, ensuring a compact footprint on the PCB. Additionally, it is characterized for operation from -40°C to 85°C, providing reliable performance across a wide range of environmental conditions.

With its robust feature set and Texas Instruments' commitment to quality, the SN74SSTV32852ZKFR is a smart choice for designers looking to enhance the performance and efficiency of their high-speed digital systems.

You May Also Be Interested in

Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392
Texas Instruments
IC DUAL COMPL PAIR W/INV 14TSSOP
Lowest to $0.3817
Texas Instruments
19-BIT BUS INTERFACE
Lowest to $4.4890
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
Texas Instruments
IC 4-BIT BIN FULL ADDER 16-DIP
Need more? Email Us
Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC SCAN TEST DEVICE BUFF 24-SOIC
Lowest to $14.8065
Texas Instruments
IC 7BIT BUS INTERFC 3ST 20SO
Lowest to $1.1909
Texas Instruments
IC TXRX ADDRESS/DATA 9BIT 52QFP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess