EN
  • EN
  • DE

SN74V283PZAEP

Part No SN74V283PZAEP
Manufacturer Texas Instruments
Catalog Logic - FIFOs Memory
Description IC FIFO SYNC 32768X18 80QFP / FIFO Mem Sync Dual Depth/Width Uni-Dir 32K x 18/64K x 9 80-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74V
Packaging Tray
Memory Size 576K (32K x 18)(64K x 9)
Function Synchronous
Data Rate 133MHz
Access Time 5ns
Operating Supply Voltage 3.15 V ~ 3.45 V
Maximum Supply Current 35mA
Bus Directional Uni-Directional
Expansion Type Depth, Width
Programmable Flags Support Yes
Retransmit Capability Yes
FWFT Support Yes
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 80-LQFP
Manufacturer Package 80-LQFP (14x14)
Win Source Part Number 795163-SN74V283PZAEP
Popularity Medium
Supply and Demand Status Limited
Family Name SN74V283
Introduction Date March 31, 2007
ECCN 3A991.b.2.b
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN74V283PZAEP CAD Model

Description

Product Overview: SN74V283PZAEP

The SN74V283PZAEP is a high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of industrial and military applications. This device is part of Texas Instruments' Enhanced Product (EP) lineup, which ensures that it meets the stringent requirements of operational robustness and reliability.

Key Features

  • High-Speed Operation: The SN74V283PZAEP is optimized for fast performance, making it suitable for applications that require quick data processing and throughput.
  • Robust Design: This product is manufactured to withstand extreme temperatures and environments, ensuring consistent performance under harsh conditions.
  • Low Power Consumption: With an emphasis on energy efficiency, this device maintains a low power draw, which is critical for portable and battery-powered applications.
  • Enhanced Product (EP) Series: As part of the EP series, this component has been subjected to additional testing and qualification processes, surpassing standard commercial product specifications.
  • Long-Term Availability: The SN74V283PZAEP is designed with a long product life cycle in mind, making it an ideal choice for systems that require long-term support and maintenance.

Applications

The versatility of the SN74V283PZAEP allows it to be used across a wide range of applications, including:

  • Industrial control systems
  • Military and aerospace electronics
  • Communication infrastructure
  • Automotive systems
  • Medical equipment

Technical Specifications

The SN74V283PZAEP boasts an array of technical specifications that make it a reliable choice for complex electronic systems:

  • Package Type: PZA (HTQFP)
  • Pin Count: The device comes in a package that provides an ample number of pins for interfacing with other components in a circuit.
  • Temperature Range: The device operates over a broad temperature range, accommodating the needs of various environments.
  • Quality Standards: It adheres to stringent quality standards, ensuring high reliability and performance consistency.

Overall, the SN74V283PZAEP from Texas Instruments is an exceptional choice for designers and engineers looking for a reliable, high-performance component that can withstand the demands of tough environments while providing efficient operation and a long service life.

You May Also Be Interested in

Harris Corporation
IC FIFO ASYNC 16X4 16CDIP / Asynchronous FIFO 16 x 4 Uni-Directional 4MHz 16-CDIP
Need more? Email Us
Cypress Semiconductor Corp
CY7425-30JI / FIFO
Need more? Email Us
Renesas Electronics America
IC FIFO 2048X18 7-5NS 80QFP / Synchronous FIFO 36K (2K x 18)(4K x 9) 133.3MHz 5ns 80-TQFP (14x14)
Lowest to $72.0644
Cypress Semiconductor Corp
CY7CD68321C-56LFXC / FIFO
Need more? Email Us
Micron Technology Inc.
16 K X 18 DEEP SYNC FIFO
Lowest to $19.6442
Renesas Electronics America
IC FIFO ASYNC 1KX9 15NS 32PLCC
Need more? Email Us
Renesas Electronics America
IC FIFO ASYNCH 4KX9 12NS 32-PLCC / Asynchronous FIFO 36K (4K x 9) Uni-Directional 50MHz 12ns 32-PLCC (14x11.46)
Need more? Email Us
Rochester Electronics
FIFO, 1KX9, 20NS, ASYNCHRONOUS
Lowest to $0.2247
Renesas Electronics America
IC FIFO SS 65536X18 10NS 64STQFP / Synchronous FIFO 1.125M (64K x 18) Uni-Directional 100MHz 6.5ns 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess