EN
  • EN
  • DE

SN75161N

Part No SN75161N
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095234-SN75161N
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75161N CAD Model

Description

Product Overview: SN75161N

The SN75161N is a high-quality integrated circuit manufactured by Texas Instruments, a leader in semiconductor design and production. This particular device is a part of the robust family of interface circuits known for their reliability and versatility in communications and data transfer applications.

Key Features

  • Interface Type: The SN75161N is designed as a bidirectional transceiver, facilitating two-way communication across digital data lines.
  • Compatibility: It is compatible with IEEE-488 (GPIB) instrumentation standards, which makes it suitable for use in test equipment, data acquisition systems, and other sophisticated electronic devices.
  • Voltage Range: The device operates over a wide voltage range, ensuring flexibility in various system designs.
  • Packaging: Packaged in a standard DIP (Dual In-line Package), the SN75161N is easy to handle and integrate into printed circuit boards.
  • High-Speed Operation: It supports high-speed data exchange, which is critical for applications requiring fast communication between devices.

Applications

The SN75161N is widely used in the design of digital instrumentation and automated test equipment. Its high-speed data handling capabilities make it an excellent choice for systems requiring reliable data transfer, such as:

  • Industrial control systems
  • Data acquisition units
  • Computer peripherals
  • Networking equipment

Quality and Support

Texas Instruments is known for its commitment to quality, and the SN75161N is no exception. Customers can expect a high level of performance and durability from this device. Furthermore, Texas Instruments provides comprehensive technical support and documentation, making the integration of SN75161N into your projects as seamless as possible.

Conclusion

Whether you're developing sophisticated instrumentation, enhancing industrial automation, or designing high-speed data systems, the SN75161N from Texas Instruments stands as a robust and reliable choice that engineers and designers can trust.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess