The SN75162AN is a high-performance, octal general-purpose interface bus transceiver designed and manufactured by Texas Instruments. It is a key component for interfacing data buses in a wide variety of applications, including industrial, automotive, and communication systems. The device facilitates bidirectional communication between data buses and includes eight non-inverting bidirectional buffers.
Key Features
- Interface Type: The SN75162AN operates as a transceiver for general-purpose interface buses, providing a reliable means of bidirectional data transfer.
- Supply Voltage: It typically operates at a 5V supply voltage, making it compatible with standard TTL logic levels.
- Package: The device comes in a 20-pin plastic DIP (Dual In-line Package), which is well-suited for through-hole mounting on printed circuit boards.
- Temperature Range: This transceiver is designed to operate over a wide temperature range, ensuring reliability and performance under varying environmental conditions.
- Speed: The SN75162AN is capable of fast data transfer rates, which is essential for high-speed communication between digital systems.
Applications
The versatility of the SN75162AN makes it suitable for a broad range of applications. It is commonly used in:
- Data communication systems that require robust and reliable data exchange.
- Industrial control systems where long-distance and noise-immune data transfer is necessary.
- Automotive applications where a rugged and durable interface is required.
- Complex computing systems that need efficient communication between different subsystems.
Technical Specifications
| Parameter |
Value |
| Manufacturer |
Texas Instruments |
| Part Number |
SN75162AN |
| Interface Type |
General-Purpose Interface Bus |
| Number of Channels |
8 |
| Supply Voltage |
5V |
| Operating Temperature |
Specified by Manufacturer |
| Package Type |
20-pin DIP |
For more detailed information, refer to the SN75162AN datasheet provided by Texas Instruments.