EN
  • EN
  • DE

SN75176

Part No SN75176
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DIFFERENTIAL BUS TRANSCEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256155-SN75176
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Computers & Computer Peripherals, Automation & Process Control, Sensing & Instrumentation, Power Management
Ultra Librarian 3D Model Ultra Librarian SN75176 CAD Model

Description

Product Overview: SN75176 Differential Bus Transceiver

The SN75176 from Texas Instruments is a robust, differential bus transceiver designed to provide bidirectional data communication on balanced transmission lines. This integrated circuit is part of the industry-standard 75176 line, which is known for its reliability and versatility in various digital communication applications.

Key Features

  • Bus-Pin Protection: The SN75176 comes with protection features that include a ±12V common-mode range with ±200mV sensitivity, ensuring the transceiver's resilience against line noise and voltage spikes, thus contributing to the system's overall reliability.
  • High-Speed Operation: This transceiver is capable of operating at speeds of up to 10 Mbps, making it suitable for high-speed data transfer applications such as industrial control systems, networking equipment, and more.
  • Low Power Consumption: With a typical supply current of only 70 mA, the SN75176 is designed for energy-efficient operation, which is particularly beneficial for battery-powered devices.
  • Interoperability: It is designed to be compatible with the industry-standard RS-485 and RS-422 protocols, ensuring easy integration into existing systems without the need for significant redesigns or compatibility concerns.

Applications

The versatility of the SN75176 makes it an ideal choice for a wide range of applications, including:

  • Telecommunications systems
  • Professional audio equipment
  • Industrial control networks
  • Data acquisition systems
  • Building automation and security systems

Package and Quality

Available in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, the SN75176 provides flexibility for various PCB designs and space requirements. Furthermore, Texas Instruments' commitment to quality ensures that each device meets strict industry standards for performance and reliability.

In summary, the SN75176 from Texas Instruments is a reliable and high-performing differential bus transceiver that offers protection, high-speed operation, and low power consumption. Its compatibility with RS-485 and RS-422 protocols, along with its wide range of applications, makes it a valuable component for any designer looking to implement robust data communication in their systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
ON Semiconductor
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $640.2986
ON Semiconductor
Lowest to $2.5606
Intel
Lowest to $50.4238
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
ON Semiconductor
Need more? Email Us
Spansion
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5737 $51.6330
215+ $0.4708 $101.2220
330+ $0.4561 $150.5130
455+ $0.4414 $200.8370
590+ $0.4266 $251.6940
785+ $0.3825 $300.2625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 73,100 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess