Product Overview: SN75176B Differential Bus Transceiver from Texas Instruments
The SN75176B, manufactured by Texas Instruments, is a robust differential bus transceiver designed to facilitate bidirectional communication on balanced transmission lines. This integrated circuit is a key component in digital systems, particularly in applications requiring high-speed data transfer with minimal signal degradation over long distances.
Key Features
- Interface: The SN75176B is compatible with the RS-485 and RS-422 standards for serial communication, ensuring interoperability with a wide range of devices in industrial, networking, and telecommunications equipment.
- High Speed: Capable of operating at speeds up to 10 Mbps, the SN75176B is well-suited for applications that demand fast data rates.
- Bus-Pin Protection: The device includes protection against faults such as driver output short-circuits to positive and negative power supplies, ensuring reliable operation under adverse conditions.
- Thermal Shutdown: An integrated thermal shutdown feature helps prevent damage from excessive power dissipation and overheating.
- Low Power Consumption: With a quiescent current of only 1 mA, the SN75176B is an energy-efficient solution for bus transceiver applications.
- Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.75 V to 5.25 V, providing flexibility in various system designs.
Applications
The SN75176B is extensively used in a variety of applications where reliable data transmission is critical. These include:
- Industrial control systems
- Building automation
- Networked security systems
- Data acquisition units
- Telecommunication infrastructure
Package and Quality
The SN75176B is offered in multiple package types, including PDIP, SOIC, and SSOP, providing flexibility for different PCB layouts and space constraints. It is also characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions. Texas Instruments is known for its commitment to quality, and the SN75176B is no exception, meeting stringent industry standards for reliability and performance.
For detailed specifications, application notes, and support documentation, engineers and designers are encouraged to visit the Texas Instruments website or contact their local sales representative.