EN
  • EN
  • DE

SN75186FN

Part No SN75186FN
Manufacturer Texas Instruments
Catalog Unclassified
Description PLCC-QUAD RS232 DRIVER RECEIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Texas Instruments
Series *
Package Bulk
Product Status Obsolete
Base Product Number SN751
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 335516-SN75186FN
Ultra Librarian 3D Model Ultra Librarian SN75186FN CAD Model

Description

Product Description: Texas Instruments SN75186FN

The SN75186FN is a high-performance, multiprotocol transceiver manufactured by the globally renowned electronics company, Texas Instruments. This product is designed to meet the rigorous demands of contemporary digital communication systems and is a vital component in a wide range of electronic devices.

The SN75186FN is primarily designed to interface data terminal equipment (DTE) with data circuit-terminating equipment (DCE) in conformance with the standards defined by TIA/EIA-232-F. This transceiver has a wide supply voltage range from 4.5 V to 5.5 V, making it versatile for various applications.

The SN75186FN features four drivers and four receivers that can operate up to 30-V power supply. The drivers are capable of delivering ±9 V output swing with a 5-V power supply, and the receivers can handle up to ±30-V input. The receivers also feature hysteresis to greatly improve noise rejection and thus prevent false triggering.

One of the main advantages of the SN75186FN is its reliability. It has been manufactured using Texas Instruments' advanced technology, ensuring a high level of quality and durability. The product is also designed for low power consumption, making it an energy-efficient choice.

The SN75186FN is available in a 20-pin SOP package. It is also RoHS compliant, meaning it is free of hazardous substances and is environmentally friendly. This product is recommended for applications that require the transmission or reception of data over long distances or in noisy environments.

In conclusion, the Texas Instruments SN75186FN is a high-quality, reliable, and versatile multiprotocol transceiver. Whether you're working on a complex digital communication system or a simple electronic device, the SN75186FN can provide the performance and reliability you need.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
PCU9661B/S911,118
Need more? Email Us
Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
POSITIVE - VOLTAGE REGULATOR
Lowest to $0.5737
Semikron
IGBT,Six-Pack,1200V,50A
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess