EN
  • EN
  • DE

SN75468DR

Part No SN75468DR
Manufacturer Texas Instruments
Catalog Transistors (BJT) - Arrays
Description TRANS 7NPN DARL 100V 0.5A 16SO / Trans Darlington NPN 100V 0.5A 16-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Transistor Polarity 7 NPN Darlington
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 1.6V @ 500μA, 350mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 030491-SN75468DR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name SN75468
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SN75468DR CAD Model

Description

The SN75468DR from Texas Instruments is a versatile and robust peripheral driver that is designed to cater to a wide array of applications requiring high-voltage and high-current drive capabilities. This integrated circuit is part of the Darlington transistor arrays family, and it provides an efficient solution for interfacing between low-level logic circuits and multiple peripheral power loads.

Key Features

  • High-Voltage Outputs: The SN75468DR boasts high-voltage outputs of up to 50V, making it suitable for driving a variety of inductive and resistive loads that require higher operating voltages.
  • High-Current Drive: With a capability to handle continuous collector currents up to 500 mA per channel, this device can easily drive components such as relays, solenoids, and stepper motors.
  • Seven Darlington Pairs: It contains seven open-collector Darlington pairs with common emitters, allowing for simple parallel connection of multiple channels for higher current handling or individual use for separate functions.
  • Output Clamp Diodes: Integrated clamp diodes are provided for inductive transient suppression, which is particularly useful when driving inductive loads to protect the circuit from voltage spikes.
  • Wide Operating Temperature Range: The device operates over a temperature range from -40°C to 85°C, ensuring reliability and performance under varying environmental conditions.

Applications

The SN75468DR is engineered for diverse applications, including but not limited to:

  • Relay Drivers
  • Hammer Drivers
  • Lamp Drivers
  • Display Drivers (LED and Gas Discharge)
  • Line Drivers
  • Logic Buffers

Package and Quality

The product is available in an SOIC-16 package, ensuring compactness and ease of integration into various circuit designs. Its construction adheres to Texas Instruments' high-quality standards, providing a reliable and durable solution for driving peripheral loads.

Conclusion

The SN75468DR is a testament to Texas Instruments' commitment to providing innovative and reliable components. Its combination of high-voltage and high-current capabilities, integrated protective features, and versatility make it an excellent choice for designers looking to bridge the gap between low-power logic and high-power loads.

You May Also Be Interested in

Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 120V 4A 12SIP
Need more? Email Us
Infineon Technologies
TRANS 2PNP 40V 0.2A SC74-6
Lowest to $0.9806
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
TT Electronics
NPN/PNP SILICON COMPLEMENTARY SMALL SIGNAL DUAL | TRANS NPN/PNP 40V 0.6A 6CLCC
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 3A 12-SIP
Lowest to $1.4538
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304
Sanken
TRANS 3NPN/3PNP DARL 100V 12SIP
Lowest to $4.8395

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7613 $53.2910
165+ $0.6247 $103.0755
250+ $0.6052 $151.3000
345+ $0.5857 $202.0665
445+ $0.5661 $251.9145
595+ $0.5076 $302.0220
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,300 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess