EN
  • EN
  • DE

SN75492AN

Part No SN75492AN
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1095261-SN75492AN
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN75492AN CAD Model

Description

The SN75492AN, manufactured by Texas Instruments, is a quintessential component in the world of electronics, known for its reliability and versatility. This semiconductor is a high-voltage, high-current peripheral driver designed to interface between low-level logic circuitry and multiple peripheral power loads.

Key Features

  • High-Voltage Outputs: The SN75492AN is capable of handling high voltage outputs, making it suitable for driving a variety of peripheral devices.
  • High-Current Drive: With its ability to drive high currents, the device can power LEDs, relays, and other high-current loads with ease.
  • Low Power Consumption: Despite its high-voltage and high-current capabilities, it is designed for low power consumption, which makes it ideal for power-sensitive applications.
  • Multiple Output Configurations: It provides flexibility with multiple output configurations, catering to a broad range of design requirements.
  • Protection Features: The SN75492AN includes built-in protection features to safeguard the chip and the peripheral devices it controls, enhancing system reliability.

Applications

The device is commonly used in applications that require interfacing logic signals to higher power loads. These include:

  • LED Displays
  • Printers
  • Industrial Controls
  • Relay Drivers

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.5V to 5.5V
Output Voltage Up to 35V
Output Current Up to 500mA
Operating Temperature -25°C to +85°C
Package Type DIP-16

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75492AN is no exception. Each device is rigorously tested to ensure it meets the high standards expected from a leading semiconductor manufacturer. This ensures that customers receive a product that performs consistently and reliably over time.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess