EN
  • EN
  • DE
  • IT

SN75C188

Part No SN75C188
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LOW-POWER LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256279-SN75C188
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN75C188 CAD Model

Description

Product Overview: SN75C188 Quadruple Low-Power Line Driver

The SN75C188 from Texas Instruments is a quadruple low-power line driver designed to interface data terminal equipment with data communications equipment. This integrated circuit is constructed using a silicon gate technology which ensures reliable operation and improved electrical characteristics. The SN75C188 is particularly suitable for serial data transmission over long cable runs or noisy environments.

Key Features

  • Low Power Consumption: The SN75C188 is optimized for low power consumption, making it ideal for portable and battery-operated applications.
  • High Data Rates: Capable of handling data rates up to 20 Mbps, this line driver can be used in high-speed data communication systems.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 5.5 V, providing design flexibility and compatibility with a variety of systems.
  • Improved Output Stability: The device includes output drivers with high current capability, offering improved output stability under varying load conditions.
  • Low Impedance: The outputs feature low impedance, ensuring minimal signal distortion and better signal integrity.

Applications

The SN75C188 is versatile and can be employed in a diverse set of applications, including:

  • Telecommunication systems
  • Serial data transmission
  • Modems and network interfaces
  • Industrial control systems
  • Instrumentation and test equipment

Product Specifications

This device comes in a 14-pin PDIP (Plastic Dual In-line Package), SOIC (Small Outline Integrated Circuit), or SSOP (Shrink Small Outline Package) which makes it suitable for through-hole or surface mount technology (SMT) PCB designs. The SN75C188 is designed to meet or exceed the requirements of the ANSI Standards for Electrical Characteristics of Generators and Receivers for Use in Balanced Digital Multipoint Systems (ANSI TIA/EIA-422-B and ITU Recommendation V.11).

Conclusion

With its robust design, low power consumption, and high-speed capabilities, the SN75C188 line driver from Texas Instruments is a reliable choice for designers looking to improve communication in digital systems. Its wide range of applications and compliance with industry standards make it a versatile component for numerous electronic designs.

You May Also Be Interested in

Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess