EN
  • EN
  • DE

SN75C189A

Part No SN75C189A
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE LOW-POWER LINE RECEIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1256284-SN75C189A
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75C189A CAD Model

Description

The SN75C189A from Texas Instruments is a quadruple low-power line receiver designed to meet the rigorous demands of industrial applications and to provide a reliable solution for data transmission over long distances. This integrated circuit is part of the 5-V RS-232 line of devices and offers improved performance with lower power consumption compared to its predecessors.

Key Features

  • Low Power Consumption: The SN75C189A operates with a typical supply current of 300 μA, making it an ideal choice for power-sensitive applications.
  • High Input Impedance: It features an input impedance of 3 kΩ to 7 kΩ, allowing multiple receivers to be connected in parallel without overloading the driving line.
  • Wide Range of Supply Voltages: This device can function over a wide range of supply voltages from 4.5 V to 5.5 V, offering flexibility in various system designs.
  • Input Hysteresis: Built-in hysteresis of typically 1000 mV enables enhanced noise immunity and allows for cleaner signal reception.

Applications

The SN75C189A is suitable for a variety of applications, including:

  • Telecommunications
  • Data acquisition systems
  • Serial data communication
  • Industrial control systems

Technical Specifications

The device comes in a standard 14-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, ensuring easy integration into a wide range of electronic systems. The operating temperature range of the SN75C189A is from 0°C to 70°C, which is suitable for commercial environments.

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the SN75C189A is no exception. It is designed to meet or exceed the stringent requirements of industrial standards, ensuring a robust performance in the most demanding conditions.

Ordering Information

For ordering, refer to the part number SN75C189AN for the DIP package and SN75C189AD for the SOIC package. For detailed product specifications, technical documents, and support, please visit the Texas Instruments official website or contact their customer support service.

You May Also Be Interested in

Cypress Semiconductor Corp
Lowest to $386.1000
Texas Instruments
ULTRALOW-NOISE, HIGH PSRR, FAST, RF, 1A LOW-DROPOUT LINEAR REGULATORS | IC REG LIN POS ADJ 1A SOT223-6
Lowest to $3.0441
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
NXP / Nexperia
RF Power Field Effect Transistors High Ruggedness N--Channel Enhancement--Mode | FET RF 2CH 133V 230MHZ NI-1230
Lowest to $481.4815
Xilinx Inc.
IC FPGA 500 I/O 900FCBGA
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
IC TEMP/VOLT/CUR MONITOR 10MSOP
Lowest to $58.6467
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3865 $50.2450
320+ $0.3172 $101.5040
490+ $0.3073 $150.5770
675+ $0.2974 $200.7450
870+ $0.2874 $250.0380
1,165+ $0.2577 $300.2205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,000 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess