EN
  • EN
  • DE

SN75DP159RGZR

Part No SN75DP159RGZR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO RETIMER 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Function Shifter Retimer
Applications Video Display
Standards DVI 1.0, HDMI 1.4a, HDMI 2.0b
Control Interface I²C
Voltage - Supply 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Base Product Number 75DP159
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812874-SN75DP159RGZR
Ultra Librarian 3D Model Ultra Librarian SN75DP159RGZR CAD Model

Description

Product Overview: SN75DP159RGZR by Texas Instruments

The SN75DP159RGZR is a robust and high-performance integrated circuit from Texas Instruments, designed to cater to the needs of modern digital video and audio transmission systems. This compact chip is a key component for applications requiring the transfer of high-definition multimedia content, as it serves as a DisplayPort to HDMI/DVI level shifter. The device is particularly suited for systems that demand low power consumption and minimal space, without compromising on quality and reliability.

At the heart of the SN75DP159RGZR lies its ability to convert a DisplayPort (DP) input signal into an HDMI or DVI output, with support for video resolutions up to 4K at a 30Hz refresh rate. This makes it an ideal choice for consumer electronics, personal computing devices, and professional AV equipment that require high-resolution video output through HDMI or DVI interfaces.

Key Features:

  • High-Resolution Support: Capable of handling up to 4K video content, ensuring compatibility with the latest high-definition video standards.
  • Low Power Consumption: Designed for efficiency, the SN75DP159RGZR minimizes power usage, making it suitable for portable and battery-powered devices.
  • Enhanced ESD Protection: The device includes built-in electrostatic discharge (ESD) protection, safeguarding the integrity of the device and connected components from electrical surges.
  • Compact Size: Available in a small QFN package, the SN75DP159RGZR saves valuable board space, which is crucial for modern, space-constrained electronics.

Applications:

  • Laptops and desktop computers
  • Docking stations
  • Digital signage and video walls
  • Home theater systems
  • Gaming consoles

The SN75DP159RGZR is also characterized by its ease of integration into various system designs, thanks to Texas Instruments' commitment to providing comprehensive technical support, including detailed datasheets, application notes, and design resources. With its combination of performance, efficiency, and compact form factor, the SN75DP159RGZR stands out as a versatile solution for facilitating the next generation of multimedia experiences.

You May Also Be Interested in

Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 144QFP20
Need more? Email Us
MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
INTEGRATED CIRCUIT VIDEO 64MLF
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Parade
Video Processing RoHS
Lowest to $4.3657
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0392 $56.2744
16+ $6.5962 $105.5392
24+ $6.3901 $153.3624
33+ $6.1840 $204.0720
42+ $5.9778 $251.0676
56+ $5.3595 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,680 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess