EN
  • EN
  • DE

SN75LP1185

Part No SN75LP1185
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description LOW-POWER MULTIPLE RS-232 DRIVERS AND RECEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256368-SN75LP1185
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75LP1185 CAD Model

Description

The Texas Instruments SN75LP1185 is a versatile integrated circuit designed for efficient communication in serial port interfaces. This device is part of the RS-232 family and is specifically engineered to operate with a low-power supply, making it an ideal choice for battery-operated and power-sensitive applications.

Key Features

  • Multiple Drivers and Receivers: The SN75LP1185 includes three drivers and five receivers, providing the ability to interface with multiple RS-232 connections simultaneously.
  • Low Power Consumption: Optimized for low-power operations, this device is suitable for applications where power efficiency is crucial.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various design requirements and ensuring compatibility with a range of other electronic components.
  • High Data Rate: The device supports data rates up to 120 kbps, allowing for high-speed data transmission.
  • ESD Protection: The SN75LP1185 is equipped with built-in electrostatic discharge (ESD) protection circuits, safeguarding the device from the potential damage caused by ESD events.

Applications

The SN75LP1185 is suitable for a wide range of applications that require reliable RS-232 communications, such as:

  • Portable and battery-powered devices
  • Notebook, tablet, and mobile computers
  • Peripheral interfaces
  • Modems
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75LP1185 is no exception. It is manufactured under stringent conditions to ensure high reliability and performance in demanding environments. The device is also RoHS compliant, adhering to environmental standards and regulations.

For designers and engineers looking for a reliable, low-power solution for their RS-232 communication needs, the SN75LP1185 from Texas Instruments is a robust choice that combines performance with power efficiency.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Atmel
Lowest to $24.7389
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Spansion
Need more? Email Us
Panasonic
Lowest to $26.8133
STMicroelectronics
Lowest to $20.1698

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess