EN
  • EN
  • DE

SN75LVDM977DGGR

Part No SN75LVDM977DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 9-CH DUAL MODE TXCVR 56-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 9/9
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 1101098-SN75LVDM977DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDM977DGGR CAD Model

Description

Product Overview: SN75LVDM977DGGR

The SN75LVDM977DGGR is a premium quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This high-performance product is part of TI's LVDM (Low Voltage Differential Signaling) family and is specifically designed to facilitate reliable, high-speed data transmission with minimal power consumption and electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN75LVDM977DGGR is capable of handling significant data rates, making it ideal for applications requiring fast and efficient communication.
  • Low Power Consumption: This device is engineered to operate with minimal power requirements, which helps in reducing the overall power consumption of the system it is integrated into.
  • Differential Signaling: Utilizing LVDM technology, the SN75LVDM977DGGR transmits data differentially, which enhances signal integrity and reduces susceptibility to noise, resulting in more reliable communication.
  • EMI Reduction: The design of the SN75LVDM977DGGR inherently reduces electromagnetic interference, making it suitable for use in environments where EMI can be a concern.
  • Robust Construction: Packaged in a 48-pin TSSOP (Thin Shrink Small Outline Package), the SN75LVDM977DGGR is both compact and durable, ensuring a long operational lifespan within a variety of industrial and commercial applications.

Applications

The versatility of the SN75LVDM977DGGR allows it to be used across a wide range of applications, including but not limited to:

  • High-speed data communication links
  • Networking equipment and infrastructure
  • Telecommunications systems
  • Computer peripherals and interfaces
  • Industrial control and automation systems

Technical Specifications

The SN75LVDM977DGGR boasts an array of technical specifications that make it a top choice for engineers and designers. Some of these specifications include:

  • Supply Voltage: 3.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: 48-Pin TSSOP

With its combination of high-speed performance, low power consumption, and EMI reduction capabilities, the SN75LVDM977DGGR from Texas Instruments stands out as a reliable and efficient solution for a multitude of data transmission needs.

You May Also Be Interested in

Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $3.3224
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $2.5805

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.9898 $65.9694
6+ $18.0430 $108.2580
9+ $17.4791 $157.3119
12+ $16.9153 $202.9836
16+ $16.3514 $261.6224
21+ $14.6599 $307.8579
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,050 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess