EN
  • EN
  • DE

SN75LVDM977DL

Part No SN75LVDM977DL
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC 9-CH DUAL TRANSCEIVER 56-SSOP / LVDS Transceiver 0.125V 56-Pin SSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Part Status Obsolete(EOL)
Type Transceiver
Number of Drivers/Receivers 9/9
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 56-BSSOP (0.295", 7.50mm Width)
Manufacturer Package 56-SSOP
Win Source Part Number 795206-SN75LVDM977DL
Popularity Medium
Supply and Demand Status Limited
Family Name SN75LVDM977DL
Introduction Date December 01, 2004
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN75LVDM977DL CAD Model

Description

The SN75LVDM977DL from Texas Instruments is a non-inverting dual mode (half-duplex or full-duplex) 9-channel transceiver for RS-485 and RS-422 applications. It is designed to operate at low voltage (5V) and low power (26mA typical supply current) for battery-powered applications. The SN75LVDM977DL has a wide operating temperature range (0°C to 70°C) and is available in a 56-pin TSSOP package.

The SN75LVDM977DL is a versatile transceiver that can be used in a wide range of applications, including:

Industrial automation Building automation Process control Medical equipment Telecommunications Networking The SN75LVDM977DL has a number of features that make it ideal for these applications, including:

Low voltage and low power operation Wide operating temperature range Dual mode (half-duplex or full-duplex) operation 9-channel transceiver Non-inverting High data rate (up to 10Mbps) Differential outputs Schmitt trigger inputs Thermal overload protection The SN75LVDM977DL is easy to use and can be implemented in a variety of ways. It can be used in point-to-point or multipoint configurations. The SN75LVDM977DL can also be used with a variety of microcontrollers and other processors.

Here is a more detailed description of some of the SN75LVDM977DL's key features:

Low voltage and low power operation: The SN75LVDM977DL is designed to operate at low voltage (5V) and low power (26mA typical supply current). This makes it ideal for battery-powered applications. Wide operating temperature range: The SN75LVDM977DL has a wide operating temperature range (0°C to 70°C). This makes it suitable for use in a variety of environments. Dual mode (half-duplex or full-duplex) operation: The SN75LVDM977DL can be operated in either half-duplex or full-duplex mode. This makes it versatile enough to be used in a wide range of applications. 9-channel transceiver: The SN75LVDM977DL is a 9-channel transceiver. This means that it can be used to transmit and receive data on up to 9 channels simultaneously. Non-inverting: The SN75LVDM977DL is a non-inverting transceiver. This means that the data transmitted on the input pins is transmitted on the output pins without any inversion. High data rate (up to 10Mbps): The SN75LVDM977DL has a high data rate (up to 10Mbps). This makes it suitable for use in high-speed applications. Differential outputs: The SN75LVDM977DL has differential outputs. This means that the data is transmitted on two pairs of wires, which helps to reduce noise and improve signal integrity. Schmitt trigger inputs: The SN75LVDM977DL has Schmitt trigger inputs. This means that the inputs are noise-tolerant and can be used to detect weak signals. Thermal overload protection: The SN75LVDM977DL has thermal overload protection. This means that the device will shut down if it becomes too hot. The SN75LVDM977DL is a versatile and reliable transceiver that is well-suited for a wide range of applications. It is easy to use and can be implemented in a variety of ways.

You May Also Be Interested in

SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN
Lowest to $35.1880
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess