EN
  • EN
  • DE
  • IT

SN75LVDS386DGGR

Part No SN75LVDS386DGGR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DIFF RCVR HS 16-CH 64-TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/16
Data Rate 250Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 64-TSSOP
Win Source Part Number 082478-SN75LVDS386DGGR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75LVDS386DGGR CAD Model

Description

Product Overview: SN75LVDS386DGGR

The SN75LVDS386DGGR is a high-performance, low-voltage differential signaling (LVDS) receiver integrated circuit (IC) designed and manufactured by Texas Instruments. This device is part of the LVDS family that operates with a nominal differential input voltage range of 100 mV to 400 mV over a wide common-mode input voltage range. It is specifically engineered to meet the requirements of high-speed data transmission and signal integrity in a variety of applications.

Key Features

  • High-Speed Data Transmission: The SN75LVDS386DGGR is capable of handling data rates up to 400 Mbps, making it suitable for high-speed serial links in computing, networking, and telecommunications.
  • Low-Voltage Operation: It operates at a low voltage supply range from 3.0 V to 3.6 V, which helps in reducing power consumption and making it ideal for power-sensitive applications.
  • Differential Inputs: The differential inputs are designed to be highly immune to common-mode noise, thus ensuring robust data transmission over long cables and in noisy environments.
  • Fail-Safe Feature: The device includes a fail-safe feature that ensures a high output state when the inputs are left open, shorted, or terminated but idle, enhancing the reliability of the system.
  • Industrial Temperature Range: With an operating temperature range of -40°C to 85°C, the SN75LVDS386DGGR is suitable for deployment in industrial settings.
  • Surface-Mount Package: The IC comes in a compact 48-pin TSSOP (DGGR) package, which is conducive to space-constrained applications.

Applications

The versatility of the SN75LVDS386DGGR allows it to be used in a wide array of applications, including but not limited to:

  • High-speed backplanes
  • Networking equipment such as switches and routers
  • Telecommunication infrastructure
  • Computer peripherals and graphic cards
  • Industrial control and automation systems
  • Video data transmission and display systems

With its robust design and high-speed capabilities, the SN75LVDS386DGGR from Texas Instruments is a reliable choice for designers looking to optimize their data transmission systems for speed, power efficiency, and noise immunity.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
STMicroelectronics
IC TRANSCEIVER 1/1 64TQFP / 1/1 Transceiver MII
Lowest to $2.1020
Renesas Electronics America
IC RECEIVER 0/4 16SOIC / 0/4 Receiver RS422, RS485 16-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full LVDS 16-TSSOP
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
NXP / Nexperia
IC TRANSCEIVER 24DHVQFN / Transceiver LINbus 24-DHVQFN (5.5x3.5)
Lowest to $6.3209
Qualcomm
Linear IC
Lowest to $2.6412

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0628 $60.6280
23+ $4.9746 $114.4158
35+ $4.8191 $168.6685
49+ $4.6637 $228.5213
63+ $4.5082 $284.0166
84+ $4.0419 $339.5196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess