EN
  • EN
  • DE

SNJ5404W

Part No SNJ5404W
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description These devices contain six independent inverters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256440-SNJ5404W
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNJ5404W CAD Model

Description

The SNJ5404W is a quintessential component manufactured by Texas Instruments, known for its reliability and performance in a wide range of applications. This particular product is a part of the 5400-series logic gates, which are designed to provide optimal functionality in various digital circuits.

Key Features

  • Logic Type: The SNJ5404W is a Hex Inverter, which is essential for implementing logical NOT operations in digital circuits. Each inverter in the chip can invert the input signal, providing a high output when the input is low and vice versa.
  • Operating Voltage: It operates within a range of 4.5V to 5.5V, making it suitable for TTL (Transistor-Transistor Logic) level digital applications.
  • Package: The device comes in a ceramic flat package, which provides excellent thermal stability and durability.
  • Temperature Range: The SNJ5404W is designed to operate over a wide temperature range, typically from -55°C to 125°C, ensuring reliability under extreme conditions.
  • Pin Configuration: It features a standard 14-pin configuration, which is common among logic devices, allowing for easy integration into circuit boards.

Applications

The versatility of the SNJ5404W allows it to be used in a variety of applications, including:

  • Logic inversion and buffering
  • Oscillator circuits
  • Pulse shaping and generation
  • Signal processing
  • Control systems

Quality and Support

As with all Texas Instruments components, the SNJ5404W is manufactured to the highest quality standards, ensuring consistent performance and longevity. Technical support and comprehensive datasheets are readily available, providing all necessary information for designers and engineers to incorporate the SNJ5404W into their projects with confidence.

Conclusion

Whether for use in commercial electronics, industrial control systems, or sophisticated military hardware, the SNJ5404W from Texas Instruments stands as a reliable choice for designers seeking a high-quality hex inverter. Its combination of performance, versatility, and support makes it a valuable component in any digital logic designer's toolkit.

You May Also Be Interested in

Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $48.7992 $97.5984
3+ $40.0404 $120.1212
4+ $38.7892 $155.1568
6+ $37.5379 $225.2274
7+ $36.2866 $254.0062
10+ $32.5328 $325.3280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 344 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess