EN
  • EN
  • DE

SNJ54173J

Part No SNJ54173J
Manufacturer Texas Instruments
Description 4-Bit D-type egisters with 3-State Outputs 16-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package CDIP
Clock Edge Trigger Type Positive Edge
Frequency 35 MHz
Height 5.08 mm
High Level Output Current -2 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function D-Type
Low Level Output Current 16 mA
Max Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 4
Number of Elements 1
Number of Pins 16
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 43 ns
RoHS Compliant
Thickness 4.57 mm
Width 6.92 mm
Win Source Part Number 1232575-SNJ54173J
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54173J CAD Model

Description

The SNJ54173J from Texas Instruments is a high-performance, military-grade integrated circuit that features four edge-triggered D-type flip-flops with clear and preset inputs. This precision device is designed for use in applications requiring the highest level of reliability and robustness, often found in aerospace, defense, and other mission-critical systems.

Key Features

  • Logic Type: Quad D-Type Flip-Flop
  • Output Type: Differential
  • Function: Edge-Triggered
  • Number of Bits per Element: 4
  • Clear and Preset Inputs: Yes
  • Logic Family: 54
  • Operating Temperature Range: -55°C to +125°C
  • Package / Case: J-Lead Ceramic Package
  • Mounting Type: Through-Hole
  • Supply Voltage: 4.5V to 5.5V
  • Propagation Delay Time: 22ns (Max)

Product Description

The SNJ54173J is a set of four D-type flip-flops that can be utilized in a wide array of digital applications. Each flip-flop has individual clear and set inputs, as well as a common clock input. The device is capable of operating in either normal or preset modes, enabling a versatile approach to design challenges.

With its J-Lead Ceramic package, the SNJ54173J ensures durability and high resistance to environmental stressors, making it an ideal choice for systems exposed to extreme conditions. The device's military specifications underscore its reliability, with an operating temperature range that guarantees performance in the most demanding situations.

The flip-flops in the SNJ54173J feature a direct clear and preset capability that offers immediate initialization or resetting of the system as required. The edge-triggered design ensures accurate timing operations, which is critical in synchronous data handling and control systems. The device's fast propagation delay further enhances its suitability for high-speed computing and processing tasks.

Applications

Due to its robustness and precision, the SNJ54173J is used in various applications such as:

  • Avionics and aerospace systems
  • Military communication equipment
  • Guidance and navigation systems
  • High-reliability computing infrastructure
  • Critical data storage and retrieval systems

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess