The SNJ54175J is a high-performance, military-grade octal D-type flip-flop with a clear function, designed and manufactured by Texas Instruments. This integrated circuit is part of TI's SNJ series, which is known for its reliability and durability under extreme conditions, making it an ideal choice for mission-critical applications in aerospace and defense industries.
Key Features:
- Logic Type: Octal D-Type Flip-Flop with Clear
- Operating Temperature: Designed to meet military specifications, with an extended temperature range.
- Package / Case: J-Lead Ceramic Package ensures robustness and thermal stability.
- Logic Family: SNJ series, known for high-speed and low-power consumption.
- Number of Pins: 20-pin configuration for versatile integration into various circuit designs.
- Supply Voltage: Compatible with standard TTL power levels.
- Output Current: Capable of driving moderate loads with sufficient drive capability.
- Clear Function: Asynchronous reset to clear the flip-flops, enhancing system reliability.
Product Applications:
The SNJ54175J is specifically designed for use in environments where high reliability is paramount. Its applications span across various high-tech sectors:
- Avionics and onboard systems in aircraft and spacecraft
- Secure communications and encryption systems
- Navigational instruments and mission-critical military hardware
- High-reliability computing systems
Quality and Standards:
Texas Instruments is committed to maintaining the highest quality standards for its products. The SNJ54175J meets stringent military specifications for performance, ensuring it operates reliably under the harshest conditions. Each device is meticulously tested and verified to provide consistent and dependable performance.