EN
  • EN
  • DE

SNJ54ABT8245FK

Part No SNJ54ABT8245FK
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description Scan Test Devices With Octal Bus Transceivers 28-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Bidirectional
Height 2.03 mm
Lead Free Contains Lead
Length 11.43 mm
Logic Function Transceiver
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 1
Number of Outputs 8
Number of Pins 28
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 14.2 ns
Quiescent Current 30 mA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 14.2 ns
Width 11.43 mm
Win Source Part Number 1008910-SNJ54ABT8245FK
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54ABT8245FK CAD Model

Description

Product Overview: SNJ54ABT8245FK from Texas Instruments

The SNJ54ABT8245FK is a high-performance, octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between two data buses. This integrated circuit is part of TI's advanced biCMOS technology family and is specifically engineered to deliver both high speed and low power consumption, making it an ideal choice for interfacing with bus systems in military, aerospace, and other demanding applications.

Key Features

  • Technology: Advanced BiCMOS technology provides a perfect balance between speed and power efficiency.
  • Bus Interface: Octal bidirectional data path allows for simultaneous two-way data flow, enhancing data processing capabilities.
  • Operating Mode: The device can operate as two 4-bit transceivers or one 8-bit transceiver, offering flexibility in system design.
  • Control Inputs: Direction and output-enable (OE) inputs control the direction of data flow and the activation of outputs, respectively.
  • High Drive: Capable of driving heavily loaded buses with up to 64mA of drive strength.
  • Low Standby Power: Ideal for power-sensitive applications, with a reduced power consumption when in standby mode.
  • Compatibility: Input and output voltage levels are compatible with ABT signal levels, ensuring seamless integration with existing technologies.

Applications

The versatility and robustness of the SNJ54ABT8245FK make it suitable for a wide range of applications, particularly where reliability and performance are critical. It is commonly used in:

  • Data communication systems
  • Military and aerospace electronics
  • High-performance computing
  • Telecommunications infrastructure
  • Industrial control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SNJ54ABT8245FK is no exception. It is manufactured to meet stringent standards, ensuring high reliability and performance even under extreme conditions.

You May Also Be Interested in

Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
OCTAL BUFFER/DRIVER WITH 3-STATE OUTPUTS
Lowest to $0.6429
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess