EN
  • EN
  • DE

SNJ54HC126J

Part No SNJ54HC126J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 4-ch, 2-V to 6-V buffers with 3-state outputs 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -7.8 mA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Buffer
Low Level Output Current 7.8 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Through Hole
Number of Bits 4
Number of Channels 4
Number of Elements 4
Number of Inputs 4
Number of Outputs 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 225 ns
Quiescent Current 8 µA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Width 6.67 mm
Win Source Part Number 1023072-SNJ54HC126J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC126J CAD Model

Description

The SNJ54HC126J is a high-performance, quadruple bus buffer gate with 3-state outputs, designed and manufactured by Texas Instruments. This integrated circuit is part of the HC family, which is well-known for its high-speed CMOS technology. The device is specifically designed to be used in applications that require a high drive and low power consumption.

Key Features

  • Logic Type: The SNJ54HC126J features four independent buffer gates with 3-state outputs, which can be used where buffer gates with isolation capabilities are required.
  • Operating Voltage: It operates at a wide range of voltages from 2V to 6V, making it versatile for various logic-level requirements.
  • Output Drive Capability: This device can drive up to 15 LSTTL loads, providing a high level of drive performance.
  • Package: The IC is available in a J package, a ceramic dual-inline package, which is known for its durability and high thermal performance.
  • Temperature Range: The SNJ54HC126J is designed to operate over a broad temperature range, from -55°C to 125°C, catering to military and industrial grade applications.

Applications

The 3-state outputs of the SNJ54HC126J make it ideal for bus-oriented applications. Some common uses include:

  • Bus drivers
  • Buffer/memory/register drivers
  • Input/output port drivers
  • Line drivers

Quality and Reliability

Texas Instruments is committed to high standards of quality and reliability, and the SNJ54HC126J is no exception. The device meets or exceeds the requirements of the Joint Electron Device Engineering Council (JEDEC), ensuring its performance in the most demanding conditions.

Support and Resources

For technical support, detailed product specifications, and resources such as datasheets, application notes, and design guides, customers can visit the official Texas Instruments website. TI also provides a comprehensive suite of tools and software to facilitate the design process and help engineers leverage the full capabilities of the SNJ54HC126J in their projects.

You May Also Be Interested in

Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.0127 $69.0381
6+ $18.8823 $113.2938
9+ $18.2922 $164.6298
12+ $17.7021 $212.4252
15+ $17.1121 $256.6815
20+ $15.3418 $306.8360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 130 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess