EN
  • EN
  • DE

SNJ54HC14FK

Part No SNJ54HC14FK
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description HEX SCHMITT-TRIGGER INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256613-SNJ54HC14FK
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ54HC14FK CAD Model

Description

The SNJ54HC14FK is a high-quality integrated circuit from Texas Instruments, renowned for its reliability and performance in a variety of electronic applications. This particular component is part of the HC family, which is designed to offer high-speed performance while maintaining the capability to operate at moderate power levels.

Key Features

  • Logic Type: The SNJ54HC14FK is a Hex Schmitt-Trigger Inverter, which means it contains six independent inverter gates with Schmitt-Trigger inputs. These inputs allow for a smoother transition as they provide hysteresis, making the device less susceptible to noise on the input signal.
  • Technology: This device is fabricated using Texas Instruments’ advanced CMOS technology, providing it with the benefits of high speed, low power consumption, and reduced noise compared to other logic families.
  • Operating Conditions: The SNJ54HC14FK is designed to operate over a broad voltage range from 2V to 6V and is characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications that demand high reliability under extreme conditions.
  • Package: It comes in a ceramic flat package (FK), which is known for its excellent thermal and electrical properties, providing a robust physical housing for the chip.

Applications

The versatility of the SNJ54HC14FK allows it to be used in a multitude of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free clock circuits
  • Logic level conversion
  • High-speed logic circuits

Quality and Reliability

Texas Instruments is committed to providing high-quality products. The SNJ54HC14FK is no exception, with its design and manufacturing processes tailored to meet the stringent requirements of the military and aerospace sectors. Each device is rigorously tested to ensure it meets the high standards expected for performance and reliability.

Support and Resources

For further information, including detailed specifications, application notes, and support resources, customers can visit the Texas Instruments website or contact their local sales office. Texas Instruments provides comprehensive technical support to assist with product selection, system integration, and troubleshooting.

You May Also Be Interested in

Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.9694 $83.9694
2+ $68.8980 $137.7960
3+ $66.7449 $200.2347
4+ $64.5919 $258.3676
5+ $62.4388 $312.1940
6+ $55.9796 $335.8776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess