EN
  • EN
  • DE

SNJ54HC245W

Part No SNJ54HC245W
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 54HC245 OCTAL BUS TRANSCEIVERS W / Element Bit per Element Output
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54HC245
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 673940-SNJ54HC245W
Ultra Librarian 3D Model Ultra Librarian SNJ54HC245W CAD Model

Description

SNJ54HC245W Octal Bus Transceiver from Texas Instruments

The SNJ54HC245W is a high-quality octal bus transceiver from Texas Instruments, designed to provide bidirectional communication between data buses. This integrated circuit is part of TI's HC family, which is well-known for its high-speed CMOS technology. The device is capable of driving 15 LSTTL loads and is characterized for operation over the full military temperature range of -55°C to 125°C.

Key Features

  • Octal Bidirectional Transceiver: The SNJ54HC245W features eight lines of bidirectional data flow, which can be controlled by the output-enable (OE) and direction (DIR) inputs.
  • Wide Operating Voltage Range: It operates on a wide range of supply voltages from 2V to 6V, making it versatile for various application requirements.
  • Low Power Consumption: The device boasts a low power consumption, which is typical of CMOS integrated circuits, contributing to energy-efficient designs.
  • High Drive Capability: With the ability to drive up to 15 LSTTL loads, the SNJ54HC245W is suitable for interfacing with multiple TTL inputs.
  • Military Grade: The device is military-grade, ensuring reliable performance in extreme temperature conditions and rugged environments.
  • Logic Level Translation: It can be used to translate between different logic levels, allowing for seamless communication between devices operating at different voltage levels.

Applications

The SNJ54HC245W is ideal for a wide range of applications, including:

  • Bus Interface in Microprocessor/Microcontroller Systems
  • Data Exchange between Systems Operating at Different Voltage Levels
  • Buffering and Data Storage Functions
  • Signal Path Management

Package and Quality

The Texas Instruments SNJ54HC245W is available in a ceramic flat package, ensuring robust physical protection and thermal stability. TI's commitment to quality means that each device is meticulously tested and manufactured to meet the stringent requirements of military and aerospace applications.

You May Also Be Interested in

NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 14TSSOP
Lowest to $0.2346
Rochester Electronics
IC BUFFER INVERT 5.5V 20SOIC
Lowest to $1.0272
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 16BIT 48SSOP
Lowest to $1.4567
SG Micro Corp
1.65V~5.5V 1 1 3.5ns@5V,50pF 1uA SC-70-5 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2183
Runic Technology
Schmitt trigger 1.65V~5.5V 6 6 10uA [email protected],50pF TSSOP-14 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.1398
Texas Instruments
3.3-V ABT 32-BIT BUFFER/DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24SSOP
Lowest to $2.2260
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $87.7159 $87.7159
2+ $84.9748 $169.9496
3+ $82.2337 $246.7011
4+ $79.4925 $317.9700
5+ $71.2692 $356.3460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess