EN
  • EN
  • DE

SNJ54HC393W

Part No SNJ54HC393W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Dual 4-Bit Binary Counters 14-CFP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Direction Unidirectional
Height 2.03 mm
Lead Free Contains Lead
Length 9.21 mm
Logic Function Counter
Maximum Operating Temperature 125 °C
Max Supply Voltage 6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 4
Number of Elements 2
Number of Pins 14
Operating Supply Voltage 5 V
Propagation Delay 430 ns
Radiation Hardening No
RoHS Compliant
Thickness 1.59 mm
Width 5.97 mm
Win Source Part Number 1019193-SNJ54HC393W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54HC393W CAD Model

Description

The SNJ54HC393W is a high-performance, dual 4-bit binary counter integrated circuit produced by Texas Instruments. This robust device belongs to the HC family, which is renowned for its high-speed CMOS technology, offering a perfect blend of speed and power consumption. The SNJ54HC393W is specifically designed to operate in a wide range of applications, from precision counting to frequency division and timing circuits.

Key Features

  • Logic Family: HC
  • Counting Sequence: Up
  • Number of Circuits: 2
  • Number of Bits per Circuit: 4
  • Supply Voltage Range: 2V to 6V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: CFP-14

The device features two independent counters, each comprising a divide-by-two section and a divide-by-eight section, which can be connected to implement a full 4-bit binary counter or a divide-by-16 counter. The counters have separate clock inputs for independent operation, and the outputs are available for both the divide-by-two and divide-by-eight sections.

Applications

Due to its versatility and high reliability, the SNJ54HC393W is suitable for a wide array of applications, including:

  • Time Delay Generators
  • Frequency Dividers
  • Counters and Timers
  • Real-Time Clocks
  • Sequential State Machines

Quality and Reliability

Texas Instruments ensures that the SNJ54HC393W meets the highest quality and reliability standards. The device is available in a ceramic flat package, which provides excellent thermal performance and is suitable for military-grade applications due to its wide temperature range capability. It is also characterized for operation from -55°C to 125°C, making it a reliable choice for demanding environments.

With its advanced features and proven durability, the SNJ54HC393W from Texas Instruments stands as an optimal solution for designers seeking a dependable binary counter for their high-performance systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.5448 $75.5448
2+ $61.9855 $123.9710
3+ $60.0485 $180.1455
4+ $58.1114 $232.4456
5+ $56.1744 $280.8720
6+ $50.3632 $302.1792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess