EN
  • EN
  • DE

SNJ54LS00J

Part No SNJ54LS00J
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256651-SNJ54LS00J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SNJ54LS00J CAD Model

Description

Product Overview: SNJ54LS00J from Texas Instruments

The SNJ54LS00J is a high-quality integrated circuit produced by the renowned manufacturer Texas Instruments. This device belongs to the family of quadruple 2-input positive-NAND gates and is designed to perform the NAND function with precision and reliability. The SNJ54LS00J is a crucial component in digital electronics, finding its applications in various systems where logic gating is required.

Constructed with Low Power Schottky (LPS) technology, the SNJ54LS00J offers a balance between speed and power consumption, making it an efficient choice for battery-powered devices and high-speed computing applications. Its military-grade specifications ensure that it can operate under extreme conditions, which is ideal for defense and aerospace applications where reliability is paramount.

Key Features:

  • Logic Type: Quadruple 2-Input Positive-NAND Gates
  • Package: J-Package, a ceramic flat package that provides excellent thermal and electrical performance.
  • Operating Temperature Range: The device is designed to operate over a wide military temperature range, making it suitable for harsh environments.
  • Logic Level: TTL compatible, allowing for easy integration with other TTL logic components.
  • Supply Voltage Range: Typically operates at 5V, compatible with standard TTL power supplies.
  • Speed: Fast propagation delay times characteristic of Low Power Schottky technology.

The SNJ54LS00J is a testament to Texas Instruments' commitment to quality and performance. It is a part of the 54LS series, which is known for its high-speed and low-power consumption. This component is an essential building block in the design of digital circuits, including computing systems, communication devices, and signal processing units.

In summary, the SNJ54LS00J is a robust, reliable, and high-performance device that upholds the standards of Texas Instruments' product line. Its military-grade design, coupled with Low Power Schottky technology, makes it an excellent choice for designers who require the utmost in performance and durability.

If you're looking for a dependable and efficient NAND gate logic solution, the SNJ54LS00J from Texas Instruments is an excellent choice that will not disappoint.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5455 $61.0910
4+ $25.0630 $100.2520
7+ $24.2797 $169.9579
9+ $23.4965 $211.4685
12+ $22.7133 $272.5596
15+ $20.3637 $305.4555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 804 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess