EN
  • EN
  • DE

SNJ54LS08J

Part No SNJ54LS08J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description 54LS08 QUADRUPLE 2-INPUT POSITIV / IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Gates and Inverters
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54LS08
Standard Package 1 pcs
HTSUS 0000.00.0000
Win Source Part Number 336264-SNJ54LS08J
Ultra Librarian 3D Model Ultra Librarian SNJ54LS08J CAD Model

Description

The SNJ54LS08J is a high-performance, military-grade integrated circuit from Texas Instruments, renowned for its reliability and durability under extreme conditions. This particular chip belongs to the 54LS series, which is designed to meet stringent military specifications and is often used in aerospace and defense applications.

Key Features

  • Logic Type: This device is a quadruple 2-input positive-AND gate, meaning it contains four independent gates each with two inputs.
  • Technology: Manufactured using low-power Schottky technology, the SNJ54LS08J offers a balance between speed and power consumption.
  • Package: Housed in a J package, a ceramic dual in-line package, it provides excellent thermal stability and resistance to harsh environmental conditions.
  • Operating Temperature: The operating temperature range for this IC is between -55°C to 125°C, ensuring functionality in extreme environments.
  • Supply Voltage: It operates at a nominal voltage of 5V, which is standard for TTL logic gates.

Applications

The SNJ54LS08J is designed for use in systems that require high reliability and where failure is not an option. Some typical applications include:

  • Spacecraft and satellite systems
  • Military communications equipment
  • Avionics and flight control systems
  • Nuclear power plant controls

Quality and Standards

As with all Texas Instruments products, the SNJ54LS08J meets rigorous quality control standards. It is compliant with the MIL-STD-883, which sets the standard for military and aerospace electronic components. This ensures that each chip offers consistent performance and reliability.

Ordering Information

When ordering the SNJ54LS08J, it is important to refer to the specific Texas Instruments part number to ensure the correct product is received. For further information on purchasing options, bulk orders, and pricing, please contact Texas Instruments or an authorized distributor.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
IC GATE NAND 4CH 2-INP 14SSOP / NAND Gate IC 4 Channel 14-SSOP
Need more? Email Us
NXP / Nexperia
IC GATE NAND SCHMIT 4CH 2IN 14SO / NAND Gate IC 4 Channel Schmitt Trigger 14-SO
Need more? Email Us
Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
IC INVERT OPEN COL 6CH 1-IN 14SO / Inverter IC 6 Channel Open Collector 14-SO
Lowest to $1.0036
Toshiba Semiconductor and Storage
Inverter, Open Drain, Hex, SOIC-14 Rohs Compliant: Yes
Lowest to $0.1370
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
NXP / Nexperia
IC CONFIG MULT-FUNC GATE 6-XSON / Configurable Multiple Function Configurable 1 Circuit 3 Input 6-XSON, SOT886 (1.45x1)
Lowest to $0.2038
Texas Instruments
IC GATE NAND 4CH 2-INP 14DIP / NAND Gate IC 4 Channel 14-PDIP
Lowest to $1.8381

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.1067 $64.4268
8+ $13.2158 $105.7264
12+ $12.8028 $153.6336
17+ $12.3898 $210.6266
21+ $11.9768 $251.5128
28+ $10.7378 $300.6584
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess