SNJ54LS540J Octal Buffers and Line Drivers from Texas Instruments
The SNJ54LS540J is a high-quality integrated circuit from Texas Instruments designed to provide reliable octal buffers and line drivers with 3-state outputs. This IC is particularly suitable for driving bus lines or buffer memory address registers due to its high-current output capability and 3-state feature which allows for increased flexibility in bus-oriented systems.
Key Features:
- Logic Type: Octal Buffers/Line Drivers with 3-State Outputs
- Logic Family: LS
- Number of Pins: 20
- Package: Ceramic DIP (Dual In-line Package)
- Operating Temperature Range: -55°C to 125°C
- Supply Voltage Range: 4.5V to 5.5V
- Output Current: High drive capability
- Technology: Bipolar
- Mounting Type: Through Hole
The SNJ54LS540J is designed with the high-performance LS technology which ensures a low power consumption while maintaining a high speed. The device features eight buffers with 3-state outputs that can deliver a high current output, which is essential when driving capacitive loads like memory arrays, or when used to interface with the high impedance of bus-oriented systems.
This component is encapsulated in a robust ceramic DIP, ensuring its durability and resistance to harsh environments, which makes it an excellent choice for military or aerospace applications where reliability is of paramount importance. The operating temperature range of -55°C to 125°C guarantees stable performance under extreme conditions.
With its wide supply voltage range, the SNJ54LS540J provides design flexibility and is compatible with typical 5V digital systems. The through-hole mounting design ensures easy integration into existing circuit boards and is preferred in applications where long-term reliability is required.
Overall, the SNJ54LS540J by Texas Instruments is a versatile and reliable choice for designers looking to implement octal buffers and line drivers in their digital logic systems, especially in applications that require high-speed operation and high-output drive capability.