The SNJ54LVC14AFK is a high-performance, hex inverter product designed and manufactured by Texas Instruments. This integrated circuit is part of the advanced LVC (Low-Voltage CMOS) family, which is known for its low power consumption and high-speed operation. The SNJ54LVC14AFK specifically features Schmitt-trigger inputs, providing it with excellent noise immunity and stable output switching.
Key Features
- Logic Type: Inverter with Schmitt-trigger inputs
- Number of Circuits: 6
- Input Voltage: 2 V to 5.5 V, compatible with 5-V TTL logic levels
- Output Current: ±32 mA
- Propagation Delay Time: Typically 2.9 ns at 5 V
- Operating Temperature Range: -55°C to 125°C
- Mounting Type: Surface Mount
- Package / Case: LCCC (Ceramic Leadless Chip Carrier)
Applications
The SNJ54LVC14AFK is suited for a wide range of applications that require stable logic operations under varying input conditions. It is often used in:
- Wave and pulse shapers
- Astable multivibrators
- Digital signal processing
- High-speed logic circuits
- Communication systems
Quality and Reliability
As with all Texas Instruments products, the SNJ54LVC14AFK comes with a guarantee of quality and reliability. It is fabricated with advanced semiconductor technology, ensuring high durability and performance consistency. The device is also characterized for operation over the full military temperature range, making it suitable for rugged environments and demanding applications.
Environmental Compliance
The SNJ54LVC14AFK is designed with environmental considerations in mind. It complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is free from specific hazardous materials commonly found in electronics and electrical equipment.