EN
  • EN
  • DE

SNJ54LVCH244AFK

Part No SNJ54LVCH244AFK
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Military 8-ch, 2-V to 3.6-V buffers with bus-hold and 3-state outputs 20-LCCC -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.03 mm
High Level Output Current -24 mA
Lead Free Contains Lead
Length 8.89 mm
Logic Function Buffer
Low Level Output Current 24 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 3.6 V
Min Operating Temperature -55 °C
Min Supply Voltage 2 V
Mount Surface Mount
Number of Bits 8
Number of Channels 8
Number of Elements 2
Number of Inputs 8
Number of Outputs 8
Number of Pins 20
Packaging Rail/Tube
Polarity Non-Inverting
Propagation Delay 9 ns
Quiescent Current 10 µA
Radiation Hardening No
RoHS Compliant
Thickness 1.83 mm
Turn-On Delay Time 9 ns
Width 8.89 mm
Win Source Part Number 1015509-SNJ54LVCH244AFK
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SNJ54LVCH244AFK CAD Model

Description

SNJ54LVCH244AFK - Texas Instruments

The SNJ54LVCH244AFK is a high-performance, octal buffer/line driver designed to provide bidirectional drive current while delivering non-inverting buffer functionality. Manufactured by Texas Instruments, this integrated circuit is part of the LVCH series and is specifically engineered to operate with a 3.3V power supply, making it suitable for interfacing with 5V systems and ensuring a low-voltage operation that is critical in modern low-power applications.

Key Features:

  • Technology: The device is built using advanced CMOS technology, which offers reduced power consumption while maintaining high speed.
  • Logic Type: Octal buffer/line driver with 3-state outputs.
  • Voltage Range: Operates at a voltage range of 2.7V to 3.6V, compatible with 5V TTL logic levels.
  • Drive Capability: Capable of driving heavily loaded outputs with a 24mA balanced drive at both the high and low sides.
  • Speed: Fast propagation delays and output transition times, ensuring quick response for critical applications.
  • Temperature Range: Military-grade temperature range from -55°C to 125°C, suitable for various harsh environments.
  • Package: Available in a durable ceramic flat package (FK) which provides reliable performance in a wide range of applications.

Applications:

The SNJ54LVCH244AFK is ideal for a variety of applications where buffer or line driver functionalities are required. It is particularly useful in:

  • Bus interface or signal buffering in microprocessor and microcontroller-based systems.
  • Driving heavy loads in telecommunications and networking equipment.
  • Memory address driving for high-speed cache control.
  • Industrial control systems where robust operation is necessary.
  • Aerospace and defense systems that operate under extreme temperature conditions.

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SNJ54LVCH244AFK is no exception. It undergoes rigorous testing and validation to meet the highest industry standards, ensuring performance and durability for critical applications.

You May Also Be Interested in

Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.5551 $77.5551
2+ $63.6350 $127.2700
3+ $61.6464 $184.9392
4+ $59.6578 $238.6312
5+ $57.6692 $288.3460
6+ $51.7034 $310.2204
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,629 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess