The SNJ54LVCH244AJ is a high-performance, octal buffer and line driver designed to facilitate the transfer of signals between two different voltage domains. Manufactured by Texas Instruments, a leader in semiconductor solutions, this integrated circuit is part of the LVCH series, known for its low-voltage operation and high-speed interface technology.
Key Features
- Logic Type: Octal Buffer/Line Driver
- Number of Channels: 8
- Output Type: 3-State
- Supply Voltage: 2.7V to 3.6V
- Operating Temperature Range: -55°C to 125°C
- Package / Case: LCCC (Ceramic Leadless Chip Carrier)
The device features eight non-inverting buffer/line drivers with 3-state outputs, which can be used as either a buffer or a line driver for a variety of applications. The 3-state outputs allow for connection to a bus-organized system and can be disabled to effectively isolate the bus.
Performance and Reliability
With its robust design, the SNJ54LVCH244AJ ensures high-speed data transmission while maintaining signal integrity, thanks to its low-voltage operation that minimizes power consumption without compromising performance. The device is also characterized for operation from -55°C to 125°C, making it suitable for military and aerospace applications where extreme temperatures are commonplace.
Applications
The versatility of the SNJ54LVCH244AJ makes it ideal for a wide range of applications, including:
- Bus Interface
- Signal Path Management
- Level Shifting / Translation
- Memory Address Driving
- Data Acquisition Systems
- Industrial Control Systems
- Military and Aerospace Electronics
The SNJ54LVCH244AJ is available in a durable ceramic package that provides enhanced reliability and longevity. Texas Instruments' commitment to quality ensures that this product meets the stringent requirements of the most demanding applications, providing designers with a reliable and efficient solution for their signal buffering and driving needs.