EN
  • EN
  • DE

SNJ54LVTH245AW

Part No SNJ54LVTH245AW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description 3.3-V ABT OCTAL BUS TRANSCEIVERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 54LVTH
Package Tube
Product Status Active
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 24mA, 48mA
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 20-CFlatpack
Supplier Device Package 20-CFP
Standard Package 1 pcs
MSL Level Not Applicable
Win Source Part Number 674049-SNJ54LVTH245AW
Ultra Librarian 3D Model Ultra Librarian SNJ54LVTH245AW CAD Model

Description

Product Overview: SNJ54LVTH245AW

The SNJ54LVTH245AW is a state-of-the-art octal bus transceiver from Texas Instruments, designed with the modern electronic engineer's needs in mind. This device belongs to the LVTH family, which stands for Low-Voltage BiCMOS Technology with High-speed Transceivers. It is specifically crafted to ensure high-speed, low-power data transfer between data buses in a system.

Key Features

  • Bi-Directional Interface: The SNJ54LVTH245AW features eight bi-directional lines that allow data flow in both directions, providing versatility in interfacing different components.
  • Low-Voltage Operation: Operating at a low voltage range, this transceiver is optimized for low-power consumption, making it an excellent choice for power-sensitive applications.
  • High-Speed Data Transfer: Designed for high-speed performance, the SNJ54LVTH245AW ensures rapid data transfer, which is crucial for modern high-performance systems.
  • Bus-Hold Data Inputs: The device includes bus-hold data inputs that eliminate the need for external pull-up or pull-down resistors, simplifying board design and reducing system cost.
  • 3-State Outputs: It features 3-state outputs that can be placed in a high-impedance state, thereby allowing for multiple devices to connect to a data bus without interference.

Applications

The SNJ54LVTH245AW is highly versatile and can be used across various applications including:

  • Data communication between different subsystems within a device
  • Interface for microprocessors, microcontrollers, and other digital systems
  • Signal buffering and strengthening in complex circuits
  • Memory and data storage devices interconnections
  • Networking equipment and telecommunications

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SNJ54LVTH245AW is no exception. This product is built to meet the stringent standards expected from a leading semiconductor manufacturer, ensuring performance and durability in even the most demanding situations.

For engineers and designers looking for a reliable bus transceiver that can handle high-speed data transfers with low power consumption, the SNJ54LVTH245AW from Texas Instruments is an excellent choice that balances performance with power efficiency.

You May Also Be Interested in

Texas Instruments
IC BUFFER INVERT 6V 16DIP
Lowest to $1.4388
Texas Instruments
IC BUFFER NON-INVERT 6V 20TSSOP
Lowest to $16.0075
NXP / Nexperia
2.7V~3.6V 8 5uA [email protected],50pF QFN-20(4.5x2.5) Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $5.8209
ON Semiconductor
NLVVHC1GT125DT1G onsemi Buffers & Line Drivers LOG CMOS BUFR datasheet, inventory, & pricing.
Lowest to $0.2911
SG Micro Corp
1.2V~5V 8 1 [email protected],15pF 25uA TSSOP-24 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.6403
Texas Instruments
DUAL 8-BIT TO 9-BIT PARITY BUS TRANSCEIVERS
Need more? Email Us
ON Semiconductor
50uA [email protected],50pF SOIC-24 Buffers, Drivers, Receivers, Transceivers
Lowest to $2.6195
Texas Instruments
IC BUFFER NON-INVERT 6V 20SSOP
Lowest to $0.4366
UTC
Schmitt trigger 4.75V~5.25V 500uA 50ns@5V,100pF SOP-8 Buffers, Drivers, Receivers, Transceivers RoHS
Lowest to $0.2096

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4708 $82.4708
2+ $79.8936 $159.7872
3+ $77.3164 $231.9492
4+ $74.7391 $298.9564
5+ $67.0075 $335.0375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess