EN
  • EN
  • DE

SNJ55175J

Part No SNJ55175J
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 336310-SNJ55175J
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SNJ55175J CAD Model

Description

Texas Instruments SNJ55175J Differential Line Driver

The SNJ55175J is a specialized integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a monolithic differential line driver that operates using TTL (Transistor-Transistor Logic) levels. It is specifically engineered to provide reliable performance in digital data transmission systems where signal integrity is paramount.

With its differential output design, the SNJ55175J is capable of transmitting high-speed data over long distances with reduced electromagnetic interference (EMI) and improved noise immunity. This makes it an ideal choice for applications such as telecommunications, networking, and industrial control systems, where maintaining signal integrity in the presence of noise is crucial.

The device features a dual line driver configuration, which means it can drive two separate lines simultaneously. Each driver has separate input and output pins, allowing for flexible connection to a variety of digital systems. The SNJ55175J also includes a 3-state output feature, enabling the driver to be disconnected from the bus when not in use, thereby reducing power consumption and allowing for multiple devices to be connected to the same bus without interference.

Constructed with Texas Instruments' high-quality standards, the SNJ55175J is offered in a robust ceramic DIP (Dual In-line Package) with a military-grade temperature range. This ensures reliable operation even in the most demanding environments, providing peace of mind for mission-critical applications.

Key specifications of the SNJ55175J include:

  • Supply Voltage Range: 4.75V to 5.25V
  • High-Speed Operation
  • Differential TTL Outputs
  • 3-State Outputs for Bus Applications
  • Low Power Consumption
  • High Impedance Inputs
  • Military-grade Operating Temperature Range

For designers and engineers looking for a reliable solution to their data transmission challenges, the SNJ55175J from Texas Instruments offers the performance and durability required for high-speed digital communication systems.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess