EN
  • EN
  • DE
  • IT

SRC4382EVM-PDK

Part No SRC4382EVM-PDK
Manufacturer Texas Instruments
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Texas Instruments
Package Bulk
Type Audio
Function Sample Rate Converter
Utilized IC / Part SRC4382
Supplied Contents Board(s)
Base Product Number SRC4382
Other Names -SRC4382EVM,SRC4382EVM-PDK,296-46054
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1284388-SRC4382EVM-PDK
Ultra Librarian 3D Model Ultra Librarian SRC4382EVM-PDK CAD Model

Description

The SRC4382EVM-PDK from Texas Instruments is a comprehensive evaluation module (EVM) and performance demonstration kit (PDK) designed for audio professionals, engineers, and enthusiasts who are looking to explore the capabilities of the high-performance SRC4382 integrated circuit. This product is ideal for applications requiring high-quality audio digital-to-analog conversion, such as professional audio recording, broadcasting, and high-fidelity sound systems.

Key Features

  • High-Quality Audio Processing: The SRC4382 combines a digital audio interface receiver and transmitter with a high-performance sample rate converter, delivering pristine audio quality.
  • Flexible Digital Interfaces: It supports a wide variety of digital audio formats, including AES3, S/PDIF, I2S, and TDM, making it highly versatile for different audio system architectures.
  • Programmable Sample Rate Conversion: Users can program the sample rate converter for various conversion ratios, which is essential for professional audio applications where precise audio synchronization is required.
  • Easy-to-Use Evaluation Module: The EVM provides a straightforward platform for evaluating the SRC4382 features with easy-to-access connectors and built-in configuration options.
  • Comprehensive Software Support: The PDK includes a user-friendly software tool that allows for real-time control and monitoring of the SRC4382's functions and parameters.

Applications

The SRC4382EVM-PDK is suitable for a wide range of applications, including:

  • Professional Audio Equipment
  • Studio Recording Systems
  • Broadcasting Equipment
  • High-Fidelity Home Audio Systems
  • Digital Mixing Consoles
  • AV Receivers

Package Contents

The SRC4382EVM-PDK package includes:

  • SRC4382 Evaluation Module
  • USB Cable for PC Connection
  • Power Supply
  • Software CD with Evaluation Software and Documentation
  • User Guide to Assist with Setup and Operation

With the SRC4382EVM-PDK, Texas Instruments provides a robust platform for the evaluation and testing of the SRC4382 integrated circuit, ensuring that users can fully explore its capabilities and integrate it seamlessly into their audio solutions.

You May Also Be Interested in

Cirrus Logic Inc.
KIT - WM8950 KIT CDB6162 MB DC / WM8950 Audio Processing Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EB W/ GS3140 + GS6152 + GS2989 / GS2989, GS3140, GS6152 Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVALUATION BOARD I.C. / ADM1064 Power Supply Supervisor/Tracker/Sequencer Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
ON Semiconductor
BOARD EVAL FOR LB8860V / LV8860V Motor Controller/Driver Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DLP LIGHTCRAFTER 4500 / DLP4500 Projection DLP Reference Design Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC722LP3E / HMC722LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess