EN
  • EN
  • DE

TACT82205FN

Part No TACT82205FN
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097985-TACT82205FN
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TACT82205FN CAD Model

Description

Introducing the TACT82205FN Step-Down Converter by Texas Instruments

The TACT82205FN is a highly efficient, synchronous step-down DC/DC converter module designed by Texas Instruments to meet the needs of a wide range of applications. This advanced power solution is engineered to deliver exceptional performance, reliability, and ease of use. The TACT82205FN is an ideal choice for designers looking to optimize power management in compact and power-sensitive systems.

Key Features

  • Integrated Power Solution: The TACT82205FN integrates a DC/DC converter, inductor, and supporting components into a single package, simplifying the design process and reducing external component count.
  • Wide Input Voltage Range: With an input voltage range of 4.5V to 17V, this module is versatile and can accommodate a variety of power sources, making it suitable for a broad array of applications.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, providing flexibility to power different ICs and peripherals with varying voltage requirements.
  • High Efficiency: The TACT82205FN boasts high efficiency, which is crucial for minimizing heat generation and energy loss, especially in battery-powered devices.
  • Compact Footprint: The small form factor of the module is perfect for space-constrained applications, allowing designers to maximize board space without compromising on power capability.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing the longevity and reliability of both the module and the overall system.
  • Easy Integration: The module's pinout and package are designed for easy soldering and convenient integration into various PCB layouts.

Applications

The versatility of the TACT82205FN makes it suitable for a diverse set of applications, including:

  • Telecommunications equipment
  • Networking devices
  • Industrial systems
  • Portable and battery-powered electronics
  • Point-of-load conversions

With its robust design, the TACT82205FN from Texas Instruments stands out as a top-tier power management solution that offers both performance and convenience. Its integration of critical components and user-friendly features make it an excellent choice for engineers and designers seeking to enhance their systems with a reliable and efficient power module.

You May Also Be Interested in

Kemet
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $16.5541
STMicroelectronics
Need more? Email Us
Agere Systems
Need more? Email Us
Samtec Inc.
CONN BRD STACK 2.00 16POS / 16 Position Header Spacer Connector 0.079" (2.00mm) Gold Through Hole
Need more? Email Us
Lucent
Need more? Email Us
STMicroelectronics
Integrated Circuit TTL 74LS86/T74LS86B1 SGS THOMSON LS
Need more? Email Us
STMicroelectronics
Need more? Email Us
TST - Tamsan
Filter, SAW, 781.5 MHz, 13 MHz BW
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess