EN
  • EN
  • DE

TAS2560YFFR

Part No TAS2560YFFR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP CLASS D MONO 5W 30DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Amplifier IC 1-Channel (Mono) Class D 30-DSBGA
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 30-UFBGA, DSBGA
Case / Package 30-DSBGA
Family Name TAS2560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-48969-2, 296-48969-1, 296-48969-6, TAS2560YFFR-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 899055-TAS2560YFFR
Ultra Librarian 3D Model Ultra Librarian TAS2560YFFR CAD Model

Description

Introducing the TAS2560YFFR from Texas Instruments

The TAS2560YFFR is a state-of-the-art, high-efficiency, Class-D audio amplifier designed by Texas Instruments to provide an exceptional audio experience for a wide range of applications. With its advanced features and compact design, it's perfectly suited for portable electronics where space is at a premium and power efficiency is paramount.

Key Features

  • High Performance: The TAS2560YFFR delivers a robust power output of 5.7W into a 4Ω load with 10% THD+N, ensuring loud and clear sound reproduction. Its low noise and distortion characteristics make it ideal for high-fidelity audio applications.
  • Efficiency: As a Class-D amplifier, it operates with high efficiency, reducing heat generation and extending battery life in portable devices.
  • Advanced Audio Processing: The device incorporates an integrated digital signal processor (DSP) for advanced audio processing capabilities, enabling features such as equalization, dynamic range control, and audio effects.
  • Flexibility: It supports multiple audio input formats, including I2S, TDM, and PDM, providing flexibility for integration with various audio sources and systems.
  • Compact Size: The TAS2560YFFR comes in a compact 2.00 mm × 2.00 mm 20-ball WCSP (YFF) package, making it an excellent choice for space-constrained applications.
  • Smart Amplifier Technology: It features Texas Instruments' Smart Amplifier technology, which protects the speaker from damage while maximizing audio performance and battery life.

Applications

The TAS2560YFFR is versatile and can be used in a variety of products, including:

  • Smartphones
  • Tablets
  • Portable speakers
  • Wearable devices
  • Laptops and ultrabooks

With its impressive audio quality, power efficiency, and small footprint, the TAS2560YFFR from Texas Instruments is an excellent choice for designers looking to enhance the audio experience in their next-generation consumer electronics. Its integration of smart amplifier technology ensures that users can enjoy high-quality sound without compromising on device longevity or performance.

You May Also Be Interested in

Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Texas Instruments
Smart Amp | IC AUD AMP DGTL 20W 48VQFN
Lowest to $7.1159
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
THAT Corporation
5263N24-U THAT Microphone Preamplifiers 2-Ch Digital Preamp Controller IC datasheet, inventory, & pricing.
Lowest to $8.7970
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
UTC
7mA 1-Channel 1.1Wx1@8Ω SOP-8 Audio Amplifiers RoHS
Lowest to $0.1962
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
Infineon Technologies
9mA 2-Channel 80Wx2@4Ω QFN-64-EP(9x9) Audio Amplifiers RoHS
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5903 $50.2642
34+ $2.9459 $100.1606
53+ $2.8539 $151.2567
73+ $2.7618 $201.6114
94+ $2.6698 $250.9612
126+ $2.3936 $301.5936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess