EN
  • EN
  • DE

TAS5110DAD

Part No TAS5110DAD
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 50W D 32TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Obsolete(EOL)
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 50W x 2 @ 6 Ohm
Supply Voltage - Operating 3 V to 3.6 V
Features Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 32-HTSSOP
Dimension 32-TSSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 124167-TAS5110DAD
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5110DAD CAD Model

Description

The TAS5110DAD by Texas Instruments is a high-performance, integrated digital amplifier power stage designed to deliver exceptional audio quality for a wide range of consumer electronics. This advanced component is part of Texas Instruments' PurePath Digital™ line, which is renowned for providing efficient, high-quality audio amplification.

Key Features:

  • Efficient Performance: The TAS5110DAD is capable of delivering up to 50W continuous power into a 4-ohm load with an impressive efficiency, reducing the need for heat sinks and enabling more compact system designs.
  • Flexible Power Supply: This digital amplifier supports a wide range of power supply voltages, from 10.8V to 13.2V, allowing for versatile use in various applications.
  • Advanced Modulation Scheme: Utilizing Texas Instruments' proprietary Digital Amplifier PWM Processor (DAP), the TAS5110DAD offers a high-quality modulation scheme that ensures low distortion and high audio fidelity.
  • Thermal and Overcurrent Protection: Built-in safety features protect the device from damage due to overheating or excessive current, thus ensuring reliability and longevity.

Applications:

The TAS5110DAD is ideal for a range of audio applications, including:

  • Home Theater Systems
  • Desktop and Laptop Computers
  • Powered Speakers
  • Mini and Micro Component Systems
  • TV Sound Enhancement

Technical Specifications:

Parameter Value
Output Power Up to 50W
Load Impedance 4 Ω
Supply Voltage 10.8V to 13.2V
Efficiency High Efficiency
Integrated Features Thermal and Overcurrent Protection

With its robust feature set and superior audio performance, the TAS5110DAD is a top choice for designers looking to incorporate a reliable and efficient digital amplifier into their audio solutions.

You May Also Be Interested in

NXP / Nexperia
IC AMP D MONO/STEREO 150W 36HSOP
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 25W TO220-5
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC PWR AMP BIPO DUAL LV 8DMP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
ON Semiconductor
AUDIO AMPLIFIER SE2CH/BTL
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 63MW 12TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLSS AB STER 60MW 14TSSOP
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3822 $51.9110
12+ $8.5188 $102.2256
19+ $8.2526 $156.7994
26+ $7.9864 $207.6464
33+ $7.7201 $254.7633
44+ $6.9215 $304.5460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess