EN
  • EN
  • DE

TAS5122DCA

Part No TAS5122DCA
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 37W D 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Class D
Output Type 2-Channel (Stereo)
Max Output Power x Channels @ Load 37W x 2 @ 6 Ohm
Supply Voltage - Operating 16 V to 25.5 V
Features Depop, Digital Inputs, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 56-HTSSOP
Dimension 56-TFSOP (0.240", 6.10mm Width) Exposed Pad
Win Source Part Number 081341-TAS5122DCA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5122DCA CAD Model

Description

The TAS5122DCA from Texas Instruments is a high-performance, integrated stereo digital amplifier power stage designed to deliver premium audio quality in a compact and efficient package. This advanced component is part of the PurePath™ Digital technology line, which is renowned for its ability to produce high-fidelity audio with minimal power loss and heat dissipation.

Key Features:

  • Output Power: Capable of delivering up to 125W per channel into a 4-ohm load, the TAS5122DCA ensures powerful and clear sound reproduction for a variety of audio applications.
  • Efficiency: With its high efficiency of greater than 90%, this digital amplifier reduces energy consumption and minimizes the need for bulky heat sinks, thus enabling sleeker and more compact end-product designs.
  • THD+N: The Total Harmonic Distortion plus Noise (THD+N) is less than 0.08% at 1W, which means that the audio output is clean and precise, preserving the integrity of the original sound.
  • Load Impedance: Flexible load impedance allows the TAS5122DCA to drive a wide range of speakers, compatible with both 4-ohm and 8-ohm loads.
  • Integrated Protection: The device includes a suite of protection features such as over-current, over-temperature, and under-voltage, ensuring reliability and longevity of the audio system in which it is used.

Applications:

The TAS5122DCA is suitable for a variety of high-performance audio applications, including:

  • Home theater systems
  • Professional audio equipment
  • Active speakers and subwoofers
  • Mini and micro component systems
  • Digital TV sound systems

Technical Specifications:

Parameter Value
Supply Voltage (VCC) 10-30V
Output Power (per channel) Up to 125W (4Ω)
THD+N < 0.08% at 1W
Efficiency > 90%
Load Impedance 4Ω to 8Ω

Overall, the TAS5122DCA represents Texas Instruments' commitment to providing advanced audio solutions that meet the needs of modern high-fidelity sound systems, combining power, precision, and protection in one integrated circuit.

You May Also Be Interested in

STMicroelectronics
IC AMP AB MONO 40W POWERSO-20
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 12DSBGA
Need more? Email Us
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.15W, 3 CHANNE
Need more? Email Us
Maxim Integrated
IC AMP CLASS AB STER 25MW 12TQFN
Need more? Email Us
Monolithic Power Systems Inc.
IC AMP CLASS D MONO 2.78W 10MSOP
Need more? Email Us
Maxim Integrated
IC AMP CLASS D STER 20.5W 36TQFN
Need more? Email Us
Texas Instruments
IC AMP CLASS AB MONO 1.4W 9USMD
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 3.2W 16TQFN
Need more? Email Us
Maxim Integrated
IC AMP CLASS D MONO 2W 16SOIC
Lowest to $72.0000

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4754 $51.8032
19+ $5.3131 $100.9489
30+ $5.1471 $154.4130
41+ $4.9810 $204.2210
52+ $4.8150 $250.3800
70+ $4.3169 $302.1830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess