EN
  • EN
  • DE

TAS5518CPAGR

Part No TAS5518CPAGR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC MODULATOR 64TQFP / 8-Channel Digital Audio PWM Processor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Part Status Obsolete (End Of Life)
Function Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Interface I2C, I2S
Supply Voltage (V) 3V ~ 3.6V
Temperature Range - Operating -20°C ~ 70°C
Specifications 32kHz ~ 192kHz
Manufacturer Package 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Part Number Series TAS5518C
Manufacturer Pack Quantity 1,500
MSL Level 4 (72 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 808824-TAS5518CPAGR
Ultra Librarian 3D Model Ultra Librarian TAS5518CPAGR CAD Model

Description

Overview of Texas Instruments TAS5518CPAGR

The Texas Instruments TAS5518CPAGR is a high-performance audio PWM processor integrated with PurePath™ HD technology. Designed to deliver exceptional sound quality, this processor is an ideal solution for advanced digital amplifier systems. With its sophisticated features and capabilities, the TAS5518CPAGR stands out as a top-tier component for audio enthusiasts and professionals seeking to enhance their audio systems.

Key Features

  • Advanced Modulation Scheme: The device employs an innovative closed-loop architecture, PurePath HD technology, which ensures reduced distortion and noise levels, resulting in crystal-clear audio output.
  • Multi-Channel Support: It supports up to 8 channels of audio, making it versatile for various configurations, including home theater systems, soundbars, and multi-room audio setups.
  • High-Resolution Audio: With support for high-resolution audio formats, the TAS5518CPAGR ensures that audio is processed with the utmost fidelity, preserving the nuances of the original recording.
  • Efficient Power Management: The processor is designed for efficiency, reducing heat generation and power consumption, which is critical for compact and energy-conscious designs.
  • Integrated Audio Processing: It comes with a range of integrated audio processing features such as volume control, dynamic range compression, and user-programmable biquad filters for tailored sound tuning.

Applications

The versatility of the TAS5518CPAGR allows it to be used in a wide array of audio applications. It is particularly suited for:

  • High-definition televisions (HDTVs)
  • Compact digital amplifiers
  • Home theater receivers
  • Soundbars and docking stations
  • Active speakers and subwoofers

Technical Specifications

The TAS5518CPAGR is housed in a 64-TQFP (Thin Quad Flat Package) and operates over a wide temperature range. It features an extensive set of interfaces, including I2C and SPI for control, and I2S, TDM, and other audio data interfaces for audio input.

In conclusion, the TAS5518CPAGR from Texas Instruments is a cutting-edge audio PWM processor that brings professional-grade audio quality to consumer and professional audio products. Its integration of PurePath HD technology and a host of audio processing capabilities make it a powerful solution for creating high-fidelity audio experiences.

You May Also Be Interested in

Vishay
Audio Detection Switch 1 Channel 10-miniQFN (1.4x1.8)
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VQFN / Audio Channel
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.6916 $54.7664
9+ $11.2342 $101.1078
14+ $10.8831 $152.3634
19+ $10.5320 $200.1080
25+ $10.1810 $254.5250
33+ $9.1278 $301.2174
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess