EN
  • EN
  • DE

TAS5548DCAR

Part No TAS5548DCAR
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC DGTL AUD PWM PROC 56HTSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Purpose Modulator
Applications Digital Audio Interfacing
Number of Channels 8
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating 0°C to 85°C (TA)
Specifications 32kHz to 192kHz
Case / Package 56-HTSSOP
Win Source Part Number 1105487-TAS5548DCAR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TAS5548DCAR CAD Model

Description

Introducing the TAS5548DCAR by Texas Instruments

The TAS5548DCAR is a cutting-edge, high-performance PurePath™ HD digital audio PWM processor brought to you by Texas Instruments, a leader in semiconductor solutions. This innovative product is designed to deliver exceptional audio quality through advanced signal processing and is a perfect fit for a range of audio applications, including high-definition televisions, home theater systems, soundbars, and other consumer audio electronics.

At the heart of the TAS5548DCAR is a powerful audio processing unit that supports an impressive audio data input range, providing users with a versatile tool for audio signal management. It boasts a sophisticated closed-loop architecture, which significantly reduces the distortion and noise levels, ensuring crystal-clear audio reproduction that can satisfy even the most demanding audiophiles.

One of the key features of the TAS5548DCAR is its support for multiple audio formats. It can effortlessly handle up to 192 kHz input sample rates, making it well-suited for high-resolution audio streams. Additionally, the device is equipped with an advanced PWM output stage, which enables it to drive class-D audio power amplifiers directly, optimizing both the performance and efficiency of the overall audio system.

For designers and engineers, the TAS5548DCAR provides a high level of integration, reducing the need for external components and simplifying the design process. This integration, coupled with a flexible serial audio interface, allows for easy implementation into existing designs, streamlining the development cycle and accelerating time-to-market for new products.

Moreover, the TAS5548DCAR is designed with thermal and overcurrent protection features, ensuring reliable operation under various conditions. This focus on durability and protection makes the TAS5548DCAR a robust choice for systems where long-term stability is paramount.

In conclusion, the TAS5548DCAR from Texas Instruments represents a blend of high-fidelity audio processing, versatile functionality, and robust design. Whether for professional audio equipment or high-end consumer electronics, this product stands out as a top-tier solution for superior sound quality and system efficiency.

You May Also Be Interested in

Cirrus Logic Inc.
Audio Amplifiers 8-Ch 3 Configurable Analog Volume CTRL
Lowest to $43.0147
ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Texas Instruments
Lowest to $2.0045
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7301 $52.0311
26+ $3.8811 $100.9086
40+ $3.7598 $150.3920
55+ $3.6385 $200.1175
72+ $3.5172 $253.2384
96+ $3.1534 $302.7264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess